EN
  • EN
  • DE

LTC3897EUHG-2#TRPBF

Part No LTC3897EUHG-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PP SYNC BOOST CNTR W/ IN/ OUT PR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features Boost Regulator Positive Output Step-Up - DC-DC Controller IC 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Series PolyPhase®
Package Reel - TR
Supply Voltage 4.5V ~ 65V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC3897
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879792-LTC3897EUHG-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3897EUHG-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC3897EUHG-2#TRPBF Overview

The LTC3897EUHG-2#TRPBF from Analog Devices Inc. is a high-performance, synchronous step-down switching regulator controller that is designed to manage power efficiently in a wide range of applications. This robust component is part of the LTC3897 series and is packaged in a compact 5x5mm QFN-28 package, making it suitable for space-constrained environments.

Key Features

  • Wide Input Voltage Range: The device can handle a broad input voltage range from 4.5V to 60V, making it versatile for systems with varying power supplies.
  • High Efficiency: With its synchronous operation, the LTC3897EUHG-2#TRPBF can achieve high efficiency, which is crucial for reducing heat and improving system reliability.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 50kHz to 900kHz, or it can be synchronized to an external clock, offering flexibility to optimize performance for specific applications.
  • Low Minimum On-Time: The controller has an exceptionally low minimum on-time which is ideal for high step-down ratio applications at high switching frequencies.
  • Robust Protection Features: It includes overvoltage, overcurrent, and overtemperature protections, ensuring the safety and longevity of the power system.

Applications

With its robust feature set, the LTC3897EUHG-2#TRPBF is well-suited for a variety of applications, including:

  • Automotive and industrial power systems
  • Telecommunications and networking equipment
  • Distributed power systems
  • Battery-operated devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3897EUHG-2#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable operation even under challenging conditions.

In summary, the LTC3897EUHG-2#TRPBF is a powerful, flexible, and reliable solution for your power management needs. Its wide input range, high efficiency, and comprehensive protection features make it an excellent choice for engineers looking to optimize their power systems for performance and durability.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $1.7463
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess