EN
  • EN
  • DE

LTC3897IUHF#PBF

Part No LTC3897IUHF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK BOOST 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Boost Regulator Positive Output Step-Up - DC-DC Controller IC 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 4.5V ~ 65V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC3897
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 52
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879793-LTC3897IUHF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3897IUHF#PBF CAD Model

Description

Product Overview: LTC3897IUHF#PBF

The LTC3897IUHF#PBF is a high-performance, synchronous step-down DC/DC switching regulator controller designed by Analog Devices Inc. This advanced power management integrated circuit (IC) is specifically engineered to cater to the demanding requirements of high power density and energy-efficient applications. It is well-suited for use in automotive, industrial, and high-reliability systems where a robust and reliable power supply is critical.

Key Features

  • Wide Input Voltage Range: The LTC3897IUHF#PBF operates over a broad input voltage range, making it versatile for various applications, from 4.5V to 60V, ensuring stability and flexibility in fluctuating power environments.
  • High Efficiency: With its synchronous rectification capability, this controller provides high efficiency, which is essential for reducing heat dissipation and improving system performance.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 50kHz to 900kHz or can synchronize it to an external clock, allowing for a customizable approach to minimize interference and optimize performance.
  • Robust Protection Features: The product includes overvoltage, overcurrent, and overtemperature protection, ensuring the safety and longevity of both the IC and the system it powers.
  • Low Shutdown Current: It features a low shutdown current of less than 1µA, which significantly reduces power consumption when in standby mode.

Applications

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • High Density Distributed Power Systems

Package and Quality

The LTC3897IUHF#PBF comes in a compact 38-lead QFN package, which is designed to offer excellent thermal performance in a small footprint. The IC is RoHS compliant and adheres to the high-quality standards set by Analog Devices Inc., ensuring reliability and performance consistency.

In summary, the LTC3897IUHF#PBF from Analog Devices Inc. is a sophisticated and reliable choice for system designers looking to implement an efficient power management solution capable of withstanding the rigors of high-performance applications.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess