EN
  • EN
  • DE

LTC4071EDDB#TRMPBF

Part No LTC4071EDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Analog Devices Inc.
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Battery Pack Voltage 4.2V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC4071
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC4071EDDB#TRMPBFDKR,505-LTC4071EDDB#TRMPBFTR-ND,505-LTC4071EDDB#TRMPBFCT,LTC4071EDDB#TRMPBF-ND,-2735-LTC4071EDDB#TRMPBFTR-ND,505-LTC4071EDDB#TRMPBFTR,-2735-LTC4071EDDB#TRMPBFTR,-2735-LTC4071EDDB#TRMPBFCT,-2735-LTC4071EDDB#TRMPBFDKR
Standard Package 500
Win Source Part Number 1072480-LTC4071EDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4071EDDB#TRMPBF CAD Model

Description

Analog Devices Inc. LTC4071EDDB#TRMPBF

The LTC4071EDDB#TRMPBF is a state-of-the-art lithium battery charger IC from Analog Devices Inc., designed to provide reliable and efficient charging solutions for small lithium batteries. This compact and versatile IC is perfect for applications where space is at a premium and power efficiency is crucial.

Encased in a tiny 8-lead DFN package, the LTC4071 allows for minimalist designs, enabling product developers to integrate it into a wide range of portable devices such as wearables, backup power sources, and energy harvesting systems. The charger uses a low quiescent current, drawing only 550nA, which significantly extends the battery life of devices that spend most of their time in standby mode.

One of the key features of the LTC4071 is its ability to charge from poorly regulated sources. This flexibility makes it an ideal choice for charging from solar panels or energy harvesting devices that do not provide a stable power output. The IC can handle input voltages from 4.3V to 80V, which means it can manage a variety of charging conditions without the need for external voltage regulation.

The LTC4071EDDB#TRMPBF also includes a range of safety features to protect both the battery and the charger. These include temperature qualified charging, which ensures that the battery is only charged when it is within a safe temperature range, and an integrated timer for termination of the charging process to prevent overcharging. In addition, the device provides automatic recharge, which keeps the battery topped off without overcharging it.

For developers looking to monitor the charging process, the LTC4071 offers a charge status output that can be used to indicate whether the battery is charging or fully charged. This feature can be used to drive an LED indicator or interface with a microcontroller for more sophisticated battery management systems.

In summary, the LTC4071EDDB#TRMPBF from Analog Devices Inc. is a highly efficient and versatile lithium battery charger IC that provides a simple, reliable charging solution for a wide range of applications. Its low quiescent current, wide input voltage range, and comprehensive safety features make it an excellent choice for designers seeking to optimize battery life and performance in their portable devices.

You May Also Be Interested in

Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $112.2256 $112.2256
2+ $108.6047 $217.2094
3+ $104.9849 $314.9547
4+ $94.1244 $376.4976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess