EN
  • EN
  • DE

TBEG-W-Q-T/R

Part No TBEG-W-Q-T/R
Manufacturer Diptronics
Catalog OEM Parts (T - Z)
Description Tact 3, 0x2, 7x1, 4mm 2, 0N White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098081-TBEG-W-Q-T/R
Categories OEM Parts(T-Z)
Manufacturer Diptronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TBEG-W-Q-T/R CAD Model

Description

The TBEG-W-Q-T/R is a tactile switch manufactured by Diptronics. Tactile switches provide a momentary electrical connection when pressed, offering tactile feedback to the user. They are widely used in various electronic devices for input and control.

Applications:

  • Consumer electronics (e.g., remote controls, gaming devices)
  • Industrial control panels
  • Instrumentation equipment
  • Computer peripherals (e.g., keyboards, mice)
  • Medical devices

Features:

  • Tactile Feedback: Provides a distinct tactile click when pressed, confirming activation.
  • Compact Size: Small form factor allows for high-density mounting on PCBs.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT processes.
  • Long Life: Offers a long operational life, typically rated for tens of thousands or hundreds of thousands of cycles.
  • Low Contact Resistance: Ensures reliable electrical connection with low contact resistance.
  • High Contact Force: Requires a moderate amount of force for activation, preventing accidental presses.
  • Tape and Reel Packaging: Supplied in tape and reel packaging for automated assembly.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Reliable Input: Provides reliable and consistent input in various applications.
  • Easy Integration: SMT design allows for easy integration into automated assembly lines.
  • Durable Construction: Long life and robust design ensure durability and longevity.
  • Audible and Tactile Feedback: Enhances the user experience by providing both audible and tactile confirmation of activation.
  • Compact Design: Small size allows for use in space-constrained applications.

The TBEG-W-Q-T/R is a reliable and versatile tactile switch suitable for a wide range of electronic devices. Its tactile feedback, compact size, and SMT design make it a popular choice for designers and manufacturers.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1909 $50.5885
640+ $0.1566 $100.2240
990+ $0.1517 $150.1830
1,365+ $0.1468 $200.3820
1,765+ $0.1419 $250.4535
2,360+ $0.1273 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,640 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess