EN
  • EN
  • DE

LTC4123EDC#TRMPBF

Part No LTC4123EDC#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description Linear Battery Charger NiMH 25mA 1.5075V 6-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Battery Pack Voltage 1.5075 V
Case / Package DFN
Fault Protection Over Voltage
Max Charge Current 25 mA
Max Operating Temperature 85 °C
Max Supply Voltage 5 V
Min Operating Temperature -20 °C
Nominal Input Voltage 5 V
Number of Cells 1
Number of Pins 6
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1221452-LTC4123EDC#TRMPBF
Categories PMIC - Battery Management
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4123EDC#TRMPBF CAD Model

Description

LTC4123EDC#TRMPBF

The LTC4123EDC#TRMPBF is a cutting-edge solution from Analog Devices Inc., designed to facilitate the seamless integration of wireless power transfer and battery charging in a single compact package. This innovative product combines a wireless power receiver with a constant-current/constant-voltage linear charger for single-cell lithium-ion batteries, making it an ideal choice for portable applications where space is at a premium and cables are a constraint.

Key Features:

  • Wireless Power Receiver: Capable of receiving power wirelessly from a compatible transmitter, the LTC4123EDC#TRMPBF simplifies the charging process by eliminating the need for physical connectors.
  • Integrated Battery Charger: The device includes a linear charger with programmable charge current up to 50mA, suitable for small battery-powered devices.
  • Wide Input Voltage Range: Accommodates a range of input voltages from 4.2V to 40V, providing flexibility in various application scenarios.
  • High-Efficiency Operation: With its low quiescent current and high efficiency, the LTC4123EDC#TRMPBF ensures minimal power loss during charging and operation, extending battery life.
  • Compact Package: The device is offered in a small 12-pin DFN package (4mm x 3mm), which is ideal for space-constrained applications.
  • Thermal Protection: Features thermal regulation to maximize the charge rate without risking overheating.
  • Multiple Safety Features: Includes safety features such as overvoltage protection, thermal shutdown, and battery temperature monitoring for safe and reliable operation.

Applications:

The LTC4123EDC#TRMPBF is well-suited for a wide range of applications, including but not limited to:

  • Wearable Devices
  • Medical Devices
  • Portable Electronics
  • Wireless Sensors and Beacons

With its robust feature set and compact design, the LTC4123EDC#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to implement wireless charging capabilities in their next-generation electronic devices.

You May Also Be Interested in

SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9786 $62.9358
6+ $17.2132 $103.2792
9+ $16.6753 $150.0777
13+ $16.1374 $209.7862
17+ $15.5995 $265.1915
22+ $13.9857 $307.6854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,469 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess