EN
  • EN
  • DE

LTC4214-2CMS#TRPBF

Part No LTC4214-2CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Hot Swap Controller 1 Channel General Purpose 10-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name LTC4214
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879819-LTC4214-2CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4214-2CMS#TRPBF CAD Model

Description

The LTC4214-2CMS#TRPBF is a sophisticated hot swap controller integrated circuit designed by Analog Devices Inc., a leader in high-performance analog technology. This product is specifically tailored to manage the safe insertion and removal of electronic boards from a live backplane or other power sources, minimizing the risk of damage caused by current surges and enabling seamless maintenance and upgrades in complex systems.

Key Features

  • Adjustable Overcurrent Protection: The device allows for precise control over the current limit threshold, ensuring protection against excessive current that can lead to electronic component damage.
  • Fast Response Time: With a rapid response to fault conditions, the LTC4214-2CMS#TRPBF can quickly disconnect the load from the power supply, thereby safeguarding the electronic system.
  • Wide Operating Voltage Range: It operates efficiently across a broad voltage range, accommodating various applications and ensuring versatility in system design.
  • Low Quiescent Current: The low idle current draw of the controller helps to reduce power consumption when the system is in standby mode, contributing to energy-saving efforts.
  • Soft-Start Capability: The soft-start function mitigates inrush current during power-up, thus extending the lifespan of the electronic components.
  • Compact Packaging: Encased in a small MSOP package, the LTC4214-2CMS#TRPBF is suitable for space-constrained applications.

Applications

The LTC4214-2CMS#TRPBF is ideal for a variety of applications that require reliable power management, including:

  • Server and Network Equipment
  • Storage Systems
  • Telecommunications Infrastructure
  • Industrial Systems
  • Medical Equipment

Product Specifications

The LTC4214-2CMS#TRPBF comes in a compact 10-lead MSOP package and is designed to operate over a temperature range of -40°C to 85°C. Its robust design ensures reliable operation in challenging environments, making it a trusted choice for critical power management tasks in high-performance systems.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess