EN
  • EN
  • DE

LTC4308CDD#PBF

Part No LTC4308CDD#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buffer, Accelerator 2 Channel 400kHz 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LTC4308
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 121
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879875-LTC4308CDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4308CDD#PBF CAD Model

Description

Product Overview: LTC4308CDD#PBF from Analog Devices Inc.

The LTC4308CDD#PBF is a robust hot-swappable 2-wire bus buffer that enhances the capabilities of I2C systems. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this component ensures seamless communication for systems requiring a hot-pluggable interface that must operate reliably within challenging environments.

Key Features

  • Hot-Swappable Interface: The LTC4308CDD#PBF allows devices to be inserted into or removed from a live backplane without disturbing the data and clock lines of the I2C bus.
  • 2-Wire Bus Buffer: This device buffers the data and clock lines, enabling extension of the I2C bus beyond its traditional length and loading limits.
  • Capacitance Buffering: It supports high-capacitance bus loading, allowing for a significant number of I2C devices on the same bus.
  • Rise Time Accelerators: The integrated rise time accelerators improve data transmission speeds on capacitive buses.
  • Stuck Bus Recovery: A stuck bus disconnect and recovery feature ensures the system can clear bus lock-up conditions and resume normal operation.
  • Prevents Data Corruption: During insertion, the LTC4308CDD#PBF prevents the backplane's data and clock lines from being corrupted, regardless of the state of the card's supplies or control pins.
  • Low Operating Voltage: The device operates at a supply voltage ranging from 2.9V to 5.5V, making it versatile for various applications.

Applications

The LTC4308CDD#PBF is ideal for a range of applications that require robust I2C communications. It is particularly well-suited for:

  • Server and Telecom Hot-Swap Environments
  • Capacitance Buffering for Long or Highly Populated I2C Buses
  • Industrial Control Systems
  • Advanced Modular Systems
  • Networking Equipment

Package and Quality

The LTC4308CDD#PBF comes in a compact 10-lead DFN package, offering excellent thermal performance and space-saving on the PCB. Analog Devices Inc. ensures that this product meets high-quality standards, providing reliable performance for critical communication systems.

With its advanced features and reliable performance, the LTC4308CDD#PBF from Analog Devices Inc. is an excellent choice for enhancing I2C bus systems in a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $15.7789
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3996 $90.7992
4+ $37.2511 $149.0044
5+ $36.0868 $180.4340
7+ $34.9226 $244.4582
9+ $33.7583 $303.8247
12+ $30.2668 $363.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess