EN
  • EN
  • DE

LTC4359HDCB#TRPBF

Part No LTC4359HDCB#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tape & Reel
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 200 µs
Delay Time - OFF 300 ns
Current - Output (Max) 220µA
Current - Supply 150 µA
Voltage - Supply 4V ~ 80V
Applications Automotive, Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC4359
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC4359HDCB#TRPBF-ND,505-LTC4359HDCB#TRPBFTR,-2735-LTC4359HDCB#TRPBFCT,LTC4359HDCB#TRPBFCT-ND,LTC4359HDCB#TRPBFDKR,LTC4359HDCB#TRPBFTR,505-LTC4359HDCB#TRPBFDKR,LTC4359HDCB#TRPBFTR-ND,-2735-LTC4359HDCB#TRPBFDKR,505-LTC4359HDCB#TRPBFCT,LTC4359HDCB#TRPBFCT,LTC4359HDCB#TRPBFDKR-ND
Standard Package 2,500
Win Source Part Number 981003-LTC4359HDCB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4359HDCB#TRPBF CAD Model

Description

Analog Devices Inc. LTC4359HDCB#TRPBF - Ideal Diode Controller

The LTC4359HDCB#TRPBF is a high-performance ideal diode controller from Analog Devices Inc., designed to replace power Schottky diodes with a MOSFET, ensuring lower power dissipation and higher efficiency. This advanced component is an essential solution for power management in a wide range of applications, including automotive, industrial, and high-reliability systems.

Key Features

  • Low Forward Voltage Drop: The controller enables a low forward voltage drop, which is significantly less than that of a Schottky diode, reducing heat dissipation and improving system efficiency.
  • Automatic Control: It provides automatic control of an external N-channel MOSFET, serving as an ideal diode that conducts current in the forward direction and blocks in the reverse.
  • Reverse Input Protection: Offers robust reverse input protection to prevent damage to downstream components if the input is accidentally connected backward.
  • High Voltage Capability: Designed to operate with input voltages up to 80V, making it suitable for high voltage applications.
  • Adjustable Turn-On Speed: The turn-on speed is adjustable, which allows for optimization between conduction losses and EMI concerns.
  • Low Quiescent Current: Exhibits a low quiescent current, which is crucial for battery-powered devices and energy-sensitive applications.

Applications

The LTC4359HDCB#TRPBF is versatile and can be used in various applications, including:

  • ORing Power Sources in Redundancy Systems
  • Automotive Power Systems
  • High Availability Servers and Telecom Systems
  • Industrial Power Supplies
  • Solar Power and Photovoltaic Systems

Package and Quality

The device is available in a compact DFN package, which is ideal for space-constrained applications. It is also offered in a tape and reel packaging format, denoted by the #TRPBF suffix, which facilitates automated assembly processes. Analog Devices Inc. ensures high-quality standards, making the LTC4359HDCB#TRPBF a reliable choice for critical applications that require longevity and consistent performance.

In summary, the LTC4359HDCB#TRPBF from Analog Devices Inc. stands out as an efficient and reliable ideal diode controller that enhances power system performance by reducing losses and providing essential protection features.

You May Also Be Interested in

Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8680
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $6.0289
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Need more? Email Us
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $2.5030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7222 $51.9442
26+ $3.8747 $100.7422
40+ $3.7536 $150.1440
56+ $3.6325 $203.4200
72+ $3.5114 $252.8208
96+ $3.1482 $302.2272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,390 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess