EN
  • EN
  • DE
  • IT

LTC4364IS-1#TRPBF

Part No LTC4364IS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description SURGE STOPPER W/DIODE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Voltage - Working 4 ~ 80V
Base Product Number LTC4364
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879904-LTC4364IS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4364IS-1#TRPBF CAD Model

Description

Product Overview: LTC4364IS-1#TRPBF by Analog Devices Inc.

The LTC4364IS-1#TRPBF is a robust surge stopper and overvoltage & overcurrent protection device designed by Analog Devices Inc., a leader in high-performance analog technology. This component is engineered to shield sensitive electronic systems from damaging overvoltage transients and overcurrent conditions, ensuring the reliability and longevity of the application it is used in.

Key Features

  • Wide Operating Voltage Range: The LTC4364IS-1#TRPBF operates over a wide input voltage range, accommodating various applications and ensuring versatility in system design.
  • Surge Stopper: It provides robust protection against high voltage surges, clamping the output voltage during transients to prevent damage to downstream components.
  • Overcurrent Protection: The device includes overcurrent protection, safeguarding the system from excessive current draw that could lead to overheating and potential failure.
  • Fast Response Time: With a rapid response to fault conditions, the LTC4364IS-1#TRPBF quickly reacts to overvoltage and overcurrent events, minimizing the risk to connected components.
  • Low Quiescent Current: The device features low quiescent current, which is essential for power-sensitive applications, reducing the overall power consumption of the system.

Applications

The LTC4364IS-1#TRPBF is ideal for a range of applications that require reliable power protection, including automotive electronics, industrial control systems, avionics, and telecom infrastructure. Its ability to handle unpredictable power conditions makes it an excellent choice for environments where voltage surges and spikes are common.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4364IS-1#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in critical applications. The device is available in a thermally efficient package, which aids in maintaining optimal operating temperatures, further enhancing its durability.

Conclusion

With its advanced protection features, the LTC4364IS-1#TRPBF from Analog Devices Inc. is a powerful solution for protecting sensitive electronic systems from voltage and current-related damage. Its precision and reliability make it a valuable component in any application where power stability is a necessity.

You May Also Be Interested in

Texas Instruments
33V PRECISION SURGE PROTECTION C
Lowest to $0.2780
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $9.5927
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654
Texas Instruments
TPD8S300ARUKR USB TYPEC
Lowest to $1.0028
Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Analog Devices Inc.
IC SURGE STOPPER HV 12-DFN
Need more? Email Us
NXP / Nexperia
USB TYPE-C CC1/2 SBU1/2 PROT IC
Lowest to $1.3025
Semtech Corporation
PCLAMP 1-LINE 7.6V 50A(8/20US) S
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.9854 $89.9854
2+ $73.8348 $147.6696
3+ $71.5270 $214.5810
4+ $69.2206 $276.8824
5+ $66.9127 $334.5635
7+ $59.9907 $419.9349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess