EN
  • EN
  • DE

LTC4365CDDB-1#TRMPBF

Part No LTC4365CDDB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC OVERVOLTAGE PROTECT 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201733-LTC4365CDDB-1#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Applications Overvoltage, Undervoltage Protection
Current - Supply (Max) 125µA
Voltage - Supply 2.5V ~ 34V
Operating Temperature 0°C ~ 70°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC4365CDDB-1#TRMPBF CAD Model

Description

Product Overview: LTC4365CDDB-1#TRMPBF

The LTC4365CDDB-1#TRMPBF is a robust overvoltage, undervoltage, and reverse supply protection controller from Analog Devices Inc. This advanced integrated circuit (IC) is designed to safeguard sensitive electronic components from potentially damaging voltage levels and incorrect supply polarity, which are common issues in industrial, automotive, and consumer applications.

Key Features

  • Wide Operating Range: The device operates over a voltage range of 2.5V to 5.5V, making it suitable for a variety of low voltage applications.
  • Overvoltage and Undervoltage Protection: It provides reliable protection against overvoltage and undervoltage conditions, ensuring that the connected load is not exposed to voltages outside its safe operating area.
  • Reverse Supply Protection: The LTC4365 protects against reverse supply connections, which can prevent catastrophic failure in systems where reverse polarity is a risk.
  • Adjustable Input UV/OV Thresholds: Users can set the under and overvoltage threshold levels via external resistors, offering flexibility to tailor the protection to specific system requirements.
  • Low Quiescent Current: With its low quiescent current, the device is an excellent choice for power-sensitive applications.
  • Compact Package: The LTC4365CDDB-1#TRMPBF comes in a small 8-lead DFN package, which is ideal for space-constrained applications.

Applications

Due to its versatile protection features, the LTC4365CDDB-1#TRMPBF is well-suited for a range of applications, including:

  • Portable Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Power Supply Protection

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC4365CDDB-1#TRMPBF is manufactured to the highest standards, ensuring that it meets the rigorous demands of commercial and industrial environments. It is also supplied in a tape and reel packaging format (denoted by the #TRMPBF suffix), which is ideal for automated manufacturing processes.

With its comprehensive protection features and flexible configuration options, the LTC4365CDDB-1#TRMPBF is a valuable component for any design requiring voltage and polarity protection. Its small form factor, combined with the reputation of Analog Devices for high-performance semiconductor solutions, makes it a top choice for engineers and designers looking to enhance system safety and longevity.

You May Also Be Interested in

ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3040 $60.2560
33+ $3.5315 $116.5395
51+ $3.4213 $174.4863
70+ $3.3108 $231.7560
91+ $3.2005 $291.2455
121+ $2.8694 $347.1974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,789 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess