EN
  • EN
  • DE

LTC4365CDDB-1#TRPBF

Part No LTC4365CDDB-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description LTC4365 - Overvoltage, Undervoltage and Reverse Supply Protection Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Pins 8
Operating Supply Current 125 µA
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 968733-LTC4365CDDB-1#TRPBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4365CDDB-1#TRPBF CAD Model

Description

Product Overview: LTC4365CDDB-1#TRPBF

The LTC4365CDDB-1#TRPBF by Analog Devices Inc. is a robust overvoltage, undervoltage, and reverse supply protection controller, designed to safeguard sensitive electronic components from potentially damaging voltage levels and incorrect supply polarity. This versatile device offers a practical solution for a wide range of applications, ensuring the longevity and reliability of your electronics.

Key Features

  • Voltage Protection: The LTC4365 provides continuous protection against high voltage transients up to 80V, ensuring that your circuits are shielded from unexpected surges.
  • Adjustable Input Voltage Range: It allows users to set the undervoltage and overvoltage lockout thresholds, catering to a variety of power supply specifications and ensuring precise control over the operating voltage range.
  • Reverse Supply Protection: The device is capable of protecting against reverse supply connections, a critical feature for preventing damage when power supply polarity is accidentally reversed.
  • Low Quiescent Current: The LTC4365 operates with a low quiescent current, making it suitable for power-sensitive applications.
  • Compact Package: Housed in a small 8-lead DFN package, this component is ideal for space-constrained applications where board real estate is at a premium.
  • Temperature Range: It operates over a wide temperature range, making it suitable for industrial and automotive environments that require robust performance under varying conditions.

Applications

The LTC4365CDDB-1#TRPBF is well-suited for a range of applications including automotive electronics, portable devices, data communication systems, and any sensitive electronic equipment that requires reliable protection from improper power supply conditions. Its ability to swiftly disconnect the load during overvoltage events without the use of bulky external components makes it an essential part of any power management design strategy.

Ordering Information

The device is available in tape and reel packaging, denoted by the #TRPBF suffix, facilitating automated assembly processes for high-volume production. Ensure your designs are well-protected by integrating the LTC4365CDDB-1#TRPBF from Analog Devices Inc. into your next project.

You May Also Be Interested in

Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
NXP / Nexperia
PF1510
Lowest to $4.5143
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2414 $67.2420
65+ $1.8391 $119.5415
100+ $1.7817 $178.1700
135+ $1.7242 $232.7670
175+ $1.6668 $291.6900
235+ $1.4943 $351.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess