EN
  • EN
  • DE

LTC4365HTS8-1#TRMPBF

Part No LTC4365HTS8-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC OVERVOLTAGE PROT TSOT23-8  /  Overvoltage, Undervoltage Protection PMIC TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Overvoltage, Undervoltage Protection
Current - Supply 125µA
Voltage - Supply 2.5V ~ 34V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC4365
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC4365HTS8-1#TRMPBFTR-ND,-2735-LTC4365HTS8-1#TRMPBFDKR,LTC4365HTS8-1#TRMPBFTR,LTC4365HTS8-1#TRMPBFTR-ND,LTC4365HTS8-1#TRMPBFCT-ND,505-LTC4365HTS8-1#TRMPBFTR,-2735-LTC4365HTS8-1#TRMPBFTR,LTC4365HTS8-1#TRMPBFDKR,505-LTC4365HTS8-1#TRMPBFDKR,505-LTC4365HTS8-1#TRMPBFCT,-2735-LTC4365HTS8-1#TRMPBFCT,LTC4365HTS8-1#TRMPBFCT,LTC4365HTS8-1#TRMPBFDKR-ND
Standard Package 500
Win Source Part Number 1072552-LTC4365HTS8-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4365HTS8-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC4365HTS8-1#TRMPBF Overview

The LTC4365HTS8-1#TRMPBF from Analog Devices Inc. is a robust overvoltage, undervoltage, and reverse supply protection controller designed to safeguard low voltage, portable electronics and complex electronic systems from power supply faults. This innovative component ensures that sensitive electronic devices operate within their safe supply voltage range, protecting them from potential damage due to irregular power supply conditions.

Key Features

  • Wide Operating Range: The device operates over a voltage range of 2.5V to 5.5V, making it suitable for a variety of low voltage applications.
  • Overvoltage Protection: It provides reliable overvoltage protection by turning off an external N-channel MOSFET when the input supply voltage exceeds the user-defined threshold.
  • Undervoltage Protection: Similarly, undervoltage protection is activated if the supply voltage drops below the minimum threshold, ensuring the device does not operate under potentially harmful conditions.
  • Reverse Supply Protection: The LTC4365 can protect against reverse supply connections up to -40V, preventing reverse current flow that could damage the system.
  • Adjustable Turn-On and Turn-Off Thresholds: Users can set precise overvoltage and undervoltage trip thresholds using external resistors.
  • Fast Response Time: The device reacts quickly to fault conditions, providing rapid protection for connected circuits.
  • Compact Package: Enclosed in a TSOT-23 package, the LTC4365HTS8-1#TRMPBF is designed for space-constrained applications.

Applications

The LTC4365HTS8-1#TRMPBF is ideal for a wide array of applications where power supply protection is critical, including:

  • Portable Electronics
  • Automotive Electronics
  • Industrial Control Systems
  • Data Communication Devices
  • Avionics and Aerospace Systems

Reliability and Performance

With its advanced protection features and robust design, the LTC4365HTS8-1#TRMPBF ensures reliable performance in the most demanding environments. The device is rated for operation over the -40°C to 125°C temperature range, accommodating a wide spectrum of temperature conditions. Its small footprint and ease of integration make it an excellent choice for designers looking to enhance the reliability and longevity of their electronic products.

By incorporating the LTC4365HTS8-1#TRMPBF into their designs, engineers can significantly reduce the risk of damage due to power supply anomalies, thus improving the overall durability and performance of their systems.

You May Also Be Interested in

EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5666 $52.9662
17+ $6.2085 $105.5445
25+ $6.0145 $150.3625
35+ $5.8205 $203.7175
45+ $5.6264 $253.1880
60+ $5.0444 $302.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess