EN
  • EN
  • DE

R2A20114ASP#W0

Part No R2A20114ASP#W0
Manufacturer Renesas Electronics America
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCM 86KHZ 20SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PFC IC Continuous Conduction (CCM) 70kHz ~ 86kHz 20-SOP
Manufacturer Renesas Electronics America
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 20-SOIC (0.216", 5.50mm Width)
Case / Package 20-SOP
Family Name R2A20114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890811-R2A20114ASP#W0
Ultra Librarian 3D Model Ultra Librarian R2A20114ASP#W0 CAD Model

Description

The R2A20114ASP#W0 is a power management IC (PMIC) manufactured by Renesas Electronics America. This PMIC is designed to provide comprehensive power management solutions for a variety of applications, including portable devices and embedded systems. It offers features like multiple voltage rails, battery charging, and protection circuits.

Applications

  • Portable media players
  • Digital cameras
  • Smartphones
  • Tablets
  • Navigation devices
  • Embedded systems

Features

  • Multiple Voltage Rails: Provides several regulated voltage outputs to power different components in a system.
  • Battery Charging: Integrated battery charger for Li-ion and Li-Polymer batteries.
  • Overvoltage Protection: Protects the device from overvoltage conditions.
  • Overcurrent Protection: Protects the device from overcurrent conditions.
  • Thermal Shutdown: Protects the device from overheating.
  • I2C Interface: Allows for easy control and monitoring of the PMIC.
  • Compact Package: Minimizes board space requirements.

Benefits

  • Efficient Power Management: Optimizes power consumption for extended battery life.
  • Simplified System Design: Integrates multiple power management functions into a single chip, reducing component count and board space.
  • Enhanced System Reliability: Protection features safeguard against damage from overvoltage, overcurrent, and overheating.
  • Flexible Configuration: I2C interface allows for easy customization of power settings.
  • Reduced Development Time: Comprehensive feature set simplifies the design process.

Additional Details

The R2A20114ASP#W0 typically supports input voltages ranging from 2.5V to 5.5V. Specific output voltages and current capabilities for each rail depend on the configuration. The package type is a QFN (Quad Flat No-leads) package. It is RoHS compliant.

You May Also Be Interested in

Infineon Technologies
IC PWM CONTROLLER 8DIP
Lowest to $1.1727
Infineon Technologies
Power Factor Correction Controller 0.45mA 70kHz Automotive 8-Pin PDIP Tube / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4521
Infineon Technologies
IC PFC CTLR CCM 8DSOP
Lowest to $1.5640
Infineon Technologies
IC PFC CONTROLLER 8DIP
Lowest to $1.3813
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.3985
Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $1.5640
Infineon Technologies
Need more? Email Us
Infineon Technologies
IC PFC CTRLR AVERAGE CURR DSO16
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER 8DSO
Lowest to $1.2285

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,968 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess