EN
  • EN
  • DE

R1121N281B-TR-F

Part No R1121N281B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287014-R1121N281B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1121N281B-TR-F CAD Model

Description

The R1121N281B-TR-F is a low-dropout (LDO) voltage regulator manufactured by Ricoh. It is designed to provide a stable 2.8V output voltage from a higher or fluctuating input voltage. The “TR” suffix indicates that the component is supplied in tape and reel packaging for automated assembly. The “F” suffix likely signifies a specific lot or manufacturing variation.

Applications

  • Mobile Phones: Power management for various components.
  • Digital Cameras: Provides stable voltage for image sensors and processors.
  • Portable Gaming Devices: Regulates power for the CPU, GPU, and display.
  • Wireless Modules: Ensures consistent power for RF transceivers.
  • MP3 Players: Provides a stable voltage supply for the audio codec and amplifier.

Features

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, maximizing efficiency.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage.
  • Overcurrent Protection: Protects the device and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Enable/Disable Control: Allows for power saving by disabling the regulator when not needed.
  • Small Package Size: Allows for compact circuit designs.

Benefits

  • Extended Battery Life: Efficient voltage regulation extends the operational time of battery-powered devices.
  • Improved System Reliability: Stable voltage output ensures consistent performance and reduces the risk of component failure.
  • Protection Against Damage: Overcurrent and thermal shutdown features safeguard the device and connected circuitry.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Reduced Power Consumption: Enable/disable control helps to minimize energy waste.

Additional Details

The R1121N281B-TR-F is typically designed to operate with ceramic capacitors, which contribute to its stability and low ESR. The official datasheet provides detailed specifications, including input voltage range, output voltage tolerance, maximum output current, and thermal resistance. Always consult the official Ricoh datasheet before using this component to ensure proper application and adherence to specifications. Designed for Surface Mount Technology (SMT).

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess