EN
  • EN
  • DE
  • IT

LTC4366CDDB-2#TRMPBF

Part No LTC4366CDDB-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196932-LTC4366CDDB-2#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Circuit Protection Surge Suppression Ics
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC4366CDDB-2#TRMPBF CAD Model

Description

Product Overview: LTC4366CDDB-2#TRMPBF

The LTC4366CDDB-2#TRMPBF is a state-of-the-art surge stopper device from Analog Devices Inc., designed to protect sensitive electronic equipment from high voltage transients and surges. This innovative component ensures the safety and reliability of various applications by controlling the gate voltage of an external N-channel MOSFET to act as a variable resistor during overvoltage events.

Key Features

  • Wide Operating Range: The LTC4366CDDB-2#TRMPBF operates over a wide supply voltage range, making it suitable for a variety of applications.
  • Adjustable Overvoltage Protection: Users can set the overvoltage lockout threshold to meet specific requirements, ensuring tailored protection for their circuits.
  • Undervoltage Protection: In addition to overvoltage protection, the device also includes an undervoltage lockout feature, safeguarding against low voltage conditions that could be harmful to connected electronics.
  • High-Speed Operation: The surge stopper reacts quickly to transient events, providing rapid response times to protect against sudden voltage spikes.
  • Low Quiescent Current: The LTC4366CDDB-2#TRMPBF boasts a low quiescent current, which minimizes power consumption when the device is in standby mode.

Applications

This versatile surge stopper is ideal for a wide range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace equipment
  • Telecommunications infrastructure
  • Portable and battery-operated devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC4366CDDB-2#TRMPBF is no exception. It is manufactured to the highest standards, ensuring reliable performance even in the most demanding environments. The device's robust design allows it to withstand transient events, providing long-term protection to your electronic investments.

Package and Availability

The LTC4366CDDB-2#TRMPBF comes in a compact DFN package, making it ideal for space-constrained applications. It is also available in tape and reel packaging, which is suitable for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production.

You May Also Be Interested in

Bourns Inc.
SURGE SUP TBU ETH 260MA 850VIMP
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER ADJ 10-MSOP
Need more? Email Us
Texas Instruments
TPD8S300ARUKR USB TYPEC
Lowest to $1.0028
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $10.9160
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Lowest to $1.2947
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694
Texas Instruments
33V PRECISION SURGE PROTECTION
Lowest to $0.4747
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess