EN
  • EN
  • DE

LTC4366MPTS8-2#TRMPBF

Part No LTC4366MPTS8-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV TSOT-23-8  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Analog Devices Inc.
Package Tape & Reel
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Voltage - Working 9V
Base Product Number LTC4366
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC4366MPTS8-2#TRMPBFCT,LTC4366MPTS8-2#TRMPBFTR,LTC4366MPTS8-2#TRMPBF-ND,-2735-LTC4366MPTS8-2#TRMPBFDKR,LTC4366MPTS8-2#TRMPBFCT,LTC4366MPTS8-2#TRMPBFDKR
Standard Package 500
Win Source Part Number 1230129-LTC4366MPTS8-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4366MPTS8-2#TRMPBF CAD Model

Description

Product Overview: LTC4366MPTS8-2#TRMPBF

The LTC4366MPTS8-2#TRMPBF is a high-performance surge stopper designed by Analog Devices Inc. to protect sensitive electronic equipment from damaging overvoltage conditions. This device is an essential component for applications requiring robust power supply protection, such as industrial control systems, automotive electronics, and telecom infrastructure.

Key Features:

  • Wide Operating Voltage Range: This surge stopper is capable of handling a wide input voltage range, making it versatile for various applications that encounter diverse power conditions.
  • Overvoltage Protection: The LTC4366MPTS8-2#TRMPBF is designed to protect against overvoltage transients, ensuring the longevity and reliability of electronic systems.
  • Adjustable Output Clamp Voltage: Users can set the desired output clamp voltage to match the requirements of their specific application, providing a tailored protection scheme.
  • Low Quiescent Current: It features a low quiescent current, which minimizes power consumption when the device is in standby mode, thus improving overall power efficiency.
  • High-Speed Operation: The device operates at high speed to respond quickly to overvoltage events, ensuring immediate protection when it's most needed.

Applications:

  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Power Supply Protection Circuits
  • Avionics and Marine Systems

Product Specifications:

The LTC4366MPTS8-2#TRMPBF is available in a compact MSOP-8 package, making it suitable for space-constrained applications. It is designed to operate over a temperature range of -55°C to +125°C, ensuring performance in harsh environments. The device also features under-voltage lockout, overcurrent protection, and a fault indicator, which provides valuable diagnostic information.

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and this surge stopper is no exception. It is manufactured to meet high standards of reliability and performance, offering peace of mind for designers and engineers who need dependable protection for their critical systems.

In summary, the LTC4366MPTS8-2#TRMPBF from Analog Devices Inc. is a sophisticated surge stopper solution that offers adjustable protection against overvoltages, ensuring the safety and reliability of a wide range of electronic applications.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU DL 500MA 850V SMD
Lowest to $0.6285
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $11.0118
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Texas Instruments
USB OTG COMPANION DEVICE
Lowest to $0.7240
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9285 $55.7140
9+ $11.4286 $102.8574
14+ $11.0714 $154.9996
19+ $10.7143 $203.5717
25+ $10.3571 $258.9275
33+ $9.2857 $306.4281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess