EN
  • EN
  • DE

LTC4368CDD-2#PBF

Part No LTC4368CDD-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE SUPPRESSION ADJ 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168863-LTC4368CDD-2#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Circuit Protection Surge Suppression Ics
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTC4368CDD-2#PBF CAD Model

Description

Product Overview: LTC4368CDD-2#PBF by Analog Devices Inc.

The LTC4368CDD-2#PBF is a high-performance surge stopper, overvoltage, and undervoltage protection device from Analog Devices Inc. designed to safeguard sensitive electronic systems from power supply fluctuations. It is a versatile and robust solution for applications requiring reliable protection against high voltage transients, overvoltage, undervoltage, and reverse battery conditions.

Key Features and Benefits

  • Wide Operating Range: The LTC4368CDD-2#PBF operates over a wide voltage range, from 4V to 80V, making it suitable for a variety of applications, including automotive, industrial, and portable systems.
  • Adjustable Overvoltage Protection: Users can set the overvoltage lockout threshold with an external resistor divider, ensuring precise control over the voltage levels at which the device activates protection.
  • Undervoltage Lockout: The undervoltage lockout (UVLO) is also adjustable, allowing for protection against sustained low-voltage conditions that could be harmful to the system.
  • Reverse Battery Protection: The device provides protection against reverse battery installation, which can prevent damage to the power supply and connected components.
  • Surge Stopper: It effectively limits the output during overvoltage transients, such as load dump in vehicles, thereby protecting downstream circuitry from high voltage spikes.
  • Compact Package: The LTC4368CDD-2#PBF is available in a compact 10-lead DFN package, which is ideal for space-constrained applications.
  • High Reliability: With its robust design, the device ensures reliable operation in harsh environments, making it a preferred choice for mission-critical systems.

Applications

The LTC4368CDD-2#PBF is particularly well-suited for use in a range of applications where power supply stability is critical. This includes:

  • Automotive electronics
  • Industrial control systems
  • Portable and battery-operated devices
  • Avionics and marine electronics
  • Data communication systems

With its advanced protection features and flexible configuration, the LTC4368CDD-2#PBF from Analog Devices Inc. is a reliable choice for designers looking to enhance the resilience and safety of their electronic systems against power anomalies.

You May Also Be Interested in

Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8017
Bourns Inc.
SURGE SUPP TBU 500MA 250VIMP SMD
Lowest to $3.4419
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $12.9233
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0691 $52.2764
10+ $10.7234 $107.2340
15+ $10.3883 $155.8245
20+ $10.0532 $201.0640
26+ $9.7181 $252.6706
35+ $8.7127 $304.9445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess