EN
  • EN
  • DE

TPS7B6950QDCYRQ1

Part No TPS7B6950QDCYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.15A SOT223 / LDO Regulator Pos 5V 0.15A Automotive 4-Pin(3+Tab) SOT-223 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.8V @ 100mA
Output Current 150mA
Operating Supply Current 25μA
PSRR 60dB (100Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.45V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 111210-TPS7B6950QDCYRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS7B6950-Q1
Introduction Date November 15, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS7B6950QDCYRQ1 CAD Model

Description

Introducing the TPS7B6950QDCYRQ1 from Texas Instruments

The TPS7B6950QDCYRQ1 is a state-of-the-art automotive-grade low-dropout regulator (LDO) designed by Texas Instruments to meet the rigorous demands of modern automotive applications. This advanced component is engineered to provide a stable and reliable power supply, ensuring optimal performance for automotive electronics.

With an impressive input voltage range of 3V to 40V, the TPS7B6950QDCYRQ1 is versatile and capable of handling the fluctuations commonly found in automotive power systems. This makes it an ideal choice for powering sensitive microcontrollers, sensors, and other critical electronic devices within a vehicle.

Key Features

  • High Input Voltage Range: Operates from 3V to 40V, accommodating a wide range of battery voltages, including cold-crank and stop-start conditions.
  • Stable Output: Delivers a fixed output voltage of 5V, with an impressive accuracy of ±2%, ensuring a stable power supply for sensitive automotive electronics.
  • Robust Thermal Performance: Features a wide operating temperature range from -40°C to 150°C, suitable for the harsh thermal environments found in automotive applications.
  • Low Dropout: The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • Protection Features: Includes overcurrent protection, thermal shutdown, and undervoltage lockout, enhancing the reliability and safety of the automotive system.
  • Small Footprint: Available in a compact 3.5 mm x 3.5 mm SON-10 package, making it ideal for space-constrained applications.

Designed with the automotive environment in mind, the TPS7B6950QDCYRQ1 is AEC-Q100 qualified, reflecting its high reliability and performance under extreme conditions. This LDO is also compliant with the stringent ISO 7637-2 transient immunity standard, ensuring that it can withstand the electrical disturbances encountered in vehicle power supplies.

Whether it's for powertrain systems, body electronics, or infotainment units, the TPS7B6950QDCYRQ1 from Texas Instruments is a perfect power management solution that offers precision, durability, and versatility for the next generation of automotive technology.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2218 $51.0140
550+ $0.1820 $100.1000
855+ $0.1763 $150.7365
1,175+ $0.1706 $200.4550
1,520+ $0.1649 $250.6480
2,030+ $0.1479 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198,500 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess