EN
  • EN
  • DE

P6KE180A-T

Part No P6KE180A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 600W TRANSIENT VOLTAGE SUPPRESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Diodes Incorporated
Win Source Part Number 1234594-P6KE180A-T
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian P6KE180A-T CAD Model

Description

Product Overview: P6KE180A-T by Diodes Incorporated

The P6KE180A-T is a high-quality transient voltage suppressor (TVS) diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This robust TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning disruptions.

Key Features

  • Peak Pulse Power Dissipation: The P6KE180A-T is capable of handling 600W peak pulse power dissipation for a 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Breakdown Voltage Range: This device offers a standoff voltage of 180V, with a breakdown voltage range that provides precise voltage regulation, making it suitable for a variety of applications.
  • Fast Response Time: With its fast response time to transient events, the P6KE180A-T ensures that the components in your electronic system are shielded promptly from any sudden voltage spikes.
  • Robust Construction: The diode comes in a molded plastic case that is designed to be both durable and lightweight, ensuring it can withstand mechanical stress and environmental conditions.
  • RoHS Compliant: The P6KE180A-T is compliant with the RoHS directive, meaning it is manufactured without the use of hazardous substances, making it environmentally friendly.

Applications

The P6KE180A-T is versatile and can be used across various applications, including:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply units
  • Automotive systems
  • Computers and peripherals

Reliability and Quality

Diodes Incorporated is known for its commitment to quality, and the P6KE180A-T is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by the industry. Customers can trust this TVS diode to provide reliable and consistent protection for their electronic devices.

Ordering Information

The P6KE180A-T is available in a DO-15 package and is sold in tape and reel format for easy assembly during the manufacturing process. For detailed ordering and shipping information, please refer to the Diodes Incorporated official website or contact authorized distributors.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess