EN
  • EN
  • DE

LTC4440IMS8E#TRPBF

Part No LTC4440IMS8E#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features High-Side Gate Driver IC Non-Inverting 8-MSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name LTC4440
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879934-LTC4440IMS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4440IMS8E#TRPBF CAD Model

Description

Introducing the LTC4440IMS8E#TRPBF by Analog Devices Inc.

The LTC4440IMS8E#TRPBF is a high-speed, high-side n-channel MOSFET driver that is meticulously engineered by Analog Devices Inc. to deliver exceptional performance for a wide range of applications. This driver is designed to operate with an external n-channel MOSFET in high-side applications, enabling efficient power management and signal switching in your electronic circuits.

Key Features

  • Wide Input Range: The device operates from a supply voltage range of 4V to 15V, making it versatile for various applications, from low voltage to more power-intensive scenarios.
  • High Output Drive: With its robust output drive capability, the LTC4440IMS8E#TRPBF can easily handle the gate capacitance of large power MOSFETs, ensuring quick and efficient switching.
  • Powerful Gate Drive: It can provide up to 2.4A of gate drive current, which is ideal for driving large MOSFETs that require a strong gate drive.
  • Adaptive Shoot-Through Protection: This feature prevents both the high-side and low-side MOSFETs from conducting simultaneously, thereby protecting your circuit from potential damage.
  • Fast Propagation Times: The device offers fast propagation times, which are crucial for applications requiring high-speed switching and precise control.
  • Robust Packaging: Housed in an MSOP-8 package, the LTC4440IMS8E#TRPBF is compact and suitable for space-constrained applications while providing excellent thermal performance.

Applications

The LTC4440IMS8E#TRPBF is perfect for a range of applications, including but not limited to:

  • High-Side Gate Drivers
  • Bootstrap Operations
  • Switch Mode Power Supplies (SMPS)
  • Motor Controllers
  • DC-DC Converters
  • Class-D Amplifiers

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC4440IMS8E#TRPBF is no exception, offering excellent performance stability and a long operational lifespan which is critical for industrial and commercial applications demanding high reliability.

With its combination of features, the LTC4440IMS8E#TRPBF is an outstanding choice for designers looking to improve efficiency and performance in their high-side power control systems. Its robust design and flexible operation make it a go-to driver for a variety of challenging applications.

You May Also Be Interested in

Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess