EN
  • EN
  • DE

LTC6228IS6#TRMPBF

Part No LTC6228IS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TSOT23-6 / General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 500V/µs
Gain Bandwidth Product 890 MHz
-3db Bandwidth 730 MHz
Current - Input Bias 16 µA
Voltage - Input Offset 20 µV
Current - Supply 16mA
Current - Output / Channel 140 mA
Voltage - Supply Span (Min) 2.8 V
Voltage - Supply Span (Max) 11.75 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6228
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LTC6228IS6#TRMPBFTR,-2735-LTC6228IS6#TRMPBFDKR,505-LTC6228IS6#TRMPBFTR,LTC6228IS6#TRMPBFDKR-ND,505-LTC6228IS6#TRMPBFDKR,LTC6228IS6#TRMPBFDKR,505-LTC6228IS6#TRMPBFCT,LTC6228IS6#TRMPBFCT,LTC6228IS6#TRMPBFCT-ND,-2735-LTC6228IS6#TRMPBFCT,LTC6228IS6#TRMPBFTR-ND
Standard Package 500
Win Source Part Number 1230128-LTC6228IS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6228IS6#TRMPBF CAD Model

Description

Introducing the LTC6228IS6#TRMPBF High-Speed Operational Amplifier

The LTC6228IS6#TRMPBF is a cutting-edge operational amplifier (op-amp) from Analog Devices Inc., designed to deliver exceptional speed and performance for a variety of applications. This high-speed op-amp is an ideal solution for designers looking to achieve fast signal processing without sacrificing precision or power efficiency.

Key Features

  • High Slew Rate: With an impressive slew rate of 890 V/µs, the LTC6228IS6#TRMPBF facilitates rapid changes in voltage, making it suitable for high-frequency applications.
  • Wide Bandwidth: The device boasts a wide bandwidth of 890MHz, ensuring it can handle a broad range of frequencies with ease.
  • Low Distortion: The op-amp is designed with low distortion characteristics, which is crucial for maintaining signal integrity in high-speed communication systems and data acquisition.
  • Power Efficiency: Despite its high-speed capabilities, the LTC6228IS6#TRMPBF is power-efficient, with a low supply current of 16.5mA, making it suitable for battery-powered devices and portable applications.
  • Operating Range: It operates over a wide supply voltage range from 2.5V to 5.25V, providing flexibility in various circuit designs.

Applications

The LTC6228IS6#TRMPBF is versatile and can be used in a multitude of applications that require high-speed signal processing. Some of these applications include:

  • Automated Test Equipment (ATE)
  • High-speed Data Acquisition Systems
  • Telecommunications
  • Medical Imaging Equipment
  • Video and RF Amplification

Reliability and Packaging

Encased in a compact SOT-23 package, the LTC6228IS6#TRMPBF is designed to fit into space-constrained applications while providing robust performance. The device is also offered in a tape and reel package, denoted by the 'TRMPBF' suffix, which is ideal for automated manufacturing processes.

With its blend of speed, precision, and power efficiency, the LTC6228IS6#TRMPBF from Analog Devices Inc. stands out as a superior choice for engineers and designers looking to push the boundaries of operational amplifier performance in their next-generation electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5188 $85.0376
3+ $34.8873 $104.6619
5+ $33.7970 $168.9850
7+ $32.7068 $228.9476
8+ $31.6166 $252.9328
11+ $28.3459 $311.8049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess