EN
  • EN
  • DE

LTC6248CMS#PBF

Part No LTC6248CMS#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16MSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 90V/µs
Gain Bandwidth Product 4 MHz
-3db Bandwidth 120 MHz
Current - Input Bias 400 nA
Voltage - Input Offset 100 µV
Current - Supply 1.25mA (x4 Channels)
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Base Product Number LTC6248
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 37
Win Source Part Number 1002125-LTC6248CMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6248CMS#PBF CAD Model

Description

LTC6248CMS#PBF - High-Speed Operational Amplifier

The LTC6248CMS#PBF is a high-performance, dual operational amplifier from Analog Devices Inc., engineered to deliver outstanding speed and precision for a wide range of applications. This op-amp features low noise, low offset voltage, and very low input bias currents due to its CMOS inputs. With a high gain bandwidth product of 180MHz and a slew rate of 80V/µs, the LTC6248 is capable of handling high-speed signals and driving capacitive loads with ease.

Designed for use in advanced signal processing, high-speed integrators, photodiode amplifiers, and high-impedance sensors, the LTC6248 is versatile enough to suit various high-speed applications. It operates with a supply voltage range from 2.8V to 11V and includes rail-to-rail output swing, which provides improved dynamic range. This feature is particularly useful in single-supply operations and ADC buffer applications.

The LTC6248CMS#PBF is presented in a compact, 10-lead MSOP package, which is ideal for space-constrained applications without compromising performance. It is also specified for the extended industrial temperature range (-40°C to 125°C), making it reliable in challenging environmental conditions.

Key features of the LTC6248 include:

  • Gain Bandwidth Product: 180MHz
  • Slew Rate: 80V/µs
  • Low Noise: 8.5nV/√Hz
  • Low Offset Voltage: 0.25mV
  • Low Input Bias Current: 1pA
  • Supply Voltage Range: 2.8V to 11V
  • Rail-to-Rail Output
  • CMOS Inputs
  • Extended Industrial Temperature Range: -40°C to 125°C
  • Compact 10-Lead MSOP Package

Whether you are designing precision amplifiers, filters, or data acquisition systems, the LTC6248CMS#PBF from Analog Devices Inc. offers the speed, accuracy, and flexibility needed to excel in today's demanding electronic environments.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess