EN
  • EN
  • DE

DS90UB903QSQ

Part No DS90UB903QSQ
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 10 - 43MHz 18 Bit Color FPD-Link III Serializer and Deserializer with Bidirectional Control Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169653-DS90UB903QSQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90UB903QSQ CAD Model

Description

Product Overview: DS90UB903QSQ by Texas Instruments

The DS90UB903QSQ is a state-of-the-art serializer from Texas Instruments, designed to meet the advanced requirements of high-speed data transmission in automotive applications. This compact and efficient component is part of TI's FPD-Link III family, which is renowned for its high performance and reliability in delivering high-definition content across various vehicular systems.

Key Features

  • High-Speed Data Transmission: The DS90UB903QSQ is capable of transmitting data at high speeds, supporting up to 5 Gbps with a forward channel and a full-duplex bidirectional control channel, ensuring rapid and efficient communication.
  • Robust Error Detection: With built-in error detection and handling mechanisms, the device provides a reliable data stream by detecting and signaling any errors that may occur during transmission.
  • Adaptive Equalization: The serializer includes adaptive equalization, which enhances signal integrity over long cable distances, making it ideal for the demanding environments found in automotive applications.
  • Power Management: It features advanced power management capabilities, including an automatic power-down mode that reduces power consumption when the link is inactive.

Applications

The DS90UB903QSQ is specifically tailored for use in automotive infotainment and driver assistance systems, such as:

  • Navigation and multimedia display systems
  • Rear-seat entertainment
  • Advanced driver assistance systems (ADAS) including cameras and sensors
  • Automotive cluster displays

Technical Specifications

  • Operating Temperature Range: The device is designed to operate within a wide temperature range, suitable for harsh automotive environments.
  • Supply Voltage: It operates at a supply voltage that is compatible with automotive power systems, ensuring easy integration into vehicle designs.
  • Package: The DS90UB903QSQ comes in a compact QFN-48 package, which is ideal for space-constrained applications.

As a product from Texas Instruments, a leader in semiconductor solutions, the DS90UB903QSQ serializer is built to deliver high-quality, high-speed data transmission with the robustness and reliability required for modern automotive systems. Its advanced features make it a top choice for designers looking to enhance the performance and safety of vehicle infotainment and driver assistance technologies.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess