EN
  • EN
  • DE

LTC6256HTS8#TRPBF

Part No LTC6256HTS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LTC6256 - Dual 6.5MHz, 65μA Power Efficient Rail-to-Rail I/O Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 4.5 MHz
Mounting SMD (SMT)
Case / Package SOT-23-8
Common Mode Rejection Ratio 75 dB
Gain Bandwidth Product 6.5 MHz
Input Bias Current 5 nA
Input Offset Voltage (Vos) 100 µV
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Nominal Gain Bandwidth Product 6.5 MHz
Number of Channels 2
Number of Circuits 2
Number of Elements 2
Number of Pins 8
Operating Supply Current 65 µA
Output Current per Channel 35 mA
Packaging Tape & Reel (TR)
Power Supply Rejection Ratio (PSRR) 82 dB
RoHS Compliant
Slew Rate 1.8 V/µs
Voltage Gain 106.02 dB
Win Source Part Number 999112-LTC6256HTS8#TRPBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6256HTS8#TRPBF CAD Model

Description

Product Overview: LTC6256HTS8#TRPBF

The LTC6256HTS8#TRPBF is a high-performance, low-power operational amplifier from Analog Devices Inc., designed for a wide range of applications. This op-amp features a single-channel configuration and is part of the LTC6256 series, renowned for its precision and power efficiency.

Key Features

  • High Speed: With a gain bandwidth product of 6.5MHz, the LTC6256HTS8#TRPBF provides fast settling times and is suitable for high-frequency signal processing applications.
  • Low Power Consumption: The device operates with a low supply current of 65µA, making it ideal for battery-powered and portable applications where power conservation is crucial.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output stage, which allows for a wide dynamic range and is useful in single-supply operations as well as in dual-supply applications.
  • Input Offset Voltage: It offers a low input offset voltage, which enhances the accuracy of the amplifier and is beneficial in precision measurement systems.
  • Extended Temperature Range: The device is specified for operation from -40°C to 125°C, making it suitable for industrial and automotive applications that require reliable performance under harsh conditions.
  • Small Package: The LTC6256HTS8#TRPBF comes in a compact TSOT-23 package, which is space-saving and ideal for high-density mounting.

Applications

The operational amplifier is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Active Filters
  • Medical Devices
  • Automotive Electronics
  • Signal Conditioning

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC6256HTS8#TRPBF is manufactured with the highest standards, ensuring that it meets the rigorous requirements of the most demanding applications. The device is also RoHS compliant and lead-free, reflecting the company's dedication to environmental responsibility.

Conclusion

With its combination of speed, precision, low power consumption, and robustness, the LTC6256HTS8#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to optimize their circuit designs for both performance and power efficiency. Whether used in consumer electronics or industrial systems, this op-amp is engineered to deliver reliable and high-quality performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1405 $53.8265
26+ $3.8734 $100.7084
41+ $3.7399 $153.3359
58+ $3.4727 $201.4166
75+ $3.3392 $250.4400
94+ $3.2056 $301.3264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,760 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess