EN
  • EN
  • DE

LTC6269HDD#PBF

Part No LTC6269HDD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Precision Amplifier R-R O/P ±2.625V/5.25V Automotive 10-Pin DFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 350 MHz
Bandwidth 350 MHz
Mounting SMD (SMT)
Case / Package DFN
Gain Bandwidth Product 500 MHz
Height 800 µm
Input Bias Current 4 pA
Input Offset Voltage (Vos) 200 µV
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.1 V
Mount Surface Mount
Number of Amplifiers 2
Number of Channels 2
Number of Circuits 2
Number of Pins 10
Operating Supply Current 16.5 mA
Output Current per Channel 90 mA
Packaging Cut Tape
REACH SVHC No SVHC
Response Time 17 ns
RoHS Compliant
Schedule B 8542330000
Slew Rate 400 V/µs
Win Source Part Number 1028257-LTC6269HDD#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6269HDD#PBF CAD Model

Description

Introducing the LTC6269HDD#PBF from Analog Devices Inc.

The LTC6269HDD#PBF is a high-speed, ultra-low bias current, dual operational amplifier from Analog Devices Inc., a leader in the field of high-performance analog technology. This op-amp is specifically designed to cater to a wide array of applications requiring high precision and performance, including medical instrumentation, photodiode amplification, and high-speed data acquisition systems.

With its exceptional speed and accuracy, the LTC6269HDD#PBF boasts a gain bandwidth product of 500MHz and an ultra-low input bias current of 3fA max at 25°C, making it an ideal choice for sensitive applications where low noise and minimal power consumption are critical. Moreover, the device operates over a wide supply voltage range from 3.1V to 5.25V, providing flexibility in various circuit designs.

The LTC6269HDD#PBF comes in a compact 8-lead DFN package, designed to save space on the PCB while ensuring robust performance even in the most demanding environments. Its differential inputs and rail-to-rail output stage allow for a wide dynamic range, which is particularly useful in ADC buffer applications.

Key features of the LTC6269HDD#PBF include:

  • 500MHz Gain Bandwidth Product
  • Ultra-Low Input Bias Current: 3fA Max at 25°C
  • Wide Supply Voltage Range: 3.1V to 5.25V
  • Low Offset Voltage: 0.75mV Max
  • Low Input Capacitance: 0.45pF
  • Rail-to-Rail Output
  • Low Power Consumption
  • 8-Lead DFN Package

Engineers and designers looking for an op-amp that delivers high-speed performance without sacrificing power efficiency will find the LTC6269HDD#PBF to be an exceptional choice. Its cutting-edge design and manufacturing ensure that it meets the rigorous standards of Analog Devices Inc., making it a reliable component for your precision applications.

Whether you are developing a circuit for a high-precision sensor interface or a fast signal conditioning block, the LTC6269HDD#PBF stands out as a superior building block that can help you achieve your design goals with confidence.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess