EN
  • EN
  • DE

LTC6360CMS8E#TRPBF

Part No LTC6360CMS8E#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 8MSOP / ADC Driver IC Data Acquisition 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC6360
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879987-LTC6360CMS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6360CMS8E#TRPBF CAD Model

Description

Analog Devices Inc. LTC6360CMS8E#TRPBF High-Speed Operational Amplifier

The LTC6360CMS8E#TRPBF is a high-performance, low-noise, rail-to-rail output, differential amplifier designed by Analog Devices Inc. to cater to a wide array of applications that require precision and speed. This op-amp is ideal for driving high-resolution analog-to-digital converters (ADCs) and buffering high-speed digital-to-analog converters (DACs), making it a versatile choice for designers in the fields of instrumentation, medical devices, communications, and more.

Key Features:

  • Wide Bandwidth: The LTC6360 boasts a wide bandwidth of 890MHz, which makes it suitable for high-speed signal processing applications.
  • Low Noise: With a low input voltage noise of 2.6nV/√Hz and low input current noise, this amplifier ensures a clean signal amplification, crucial for precision applications.
  • High Linearity: The device features excellent linearity with a total harmonic distortion (THD) of -88dB, preserving the integrity of the input signal throughout the amplification process.
  • Power Efficiency: The LTC6360 operates with a supply voltage range from 2.8V to 11.75V and has a low quiescent current, making it energy-efficient for battery-powered applications.
  • Rail-to-Rail Output: The amplifier provides a rail-to-rail output swing, which maximizes the dynamic range when interfacing with ADCs and DACs.
  • Robust Packaging: Housed in an MSOP-8 package, the LTC6360CMS8E#TRPBF is compact and suitable for space-constrained applications.

Applications:

  • High-speed data acquisition systems
  • Driving ADCs and buffering DACs
  • Instrumentation
  • Active filtering
  • Medical imaging and diagnostics
  • Telecommunications infrastructure
  • Automatic test equipment

The LTC6360CMS8E#TRPBF from Analog Devices Inc. is a testament to the company's commitment to providing cutting-edge technology for demanding applications. Its combination of speed, precision, and power efficiency makes it an indispensable component for any high-performance electronic system. Whether you are designing for the next generation of medical equipment or the latest communications infrastructure, this differential amplifier stands ready to deliver the performance you need.

Note: It is always recommended to consult the datasheet for detailed specifications and application guidelines to ensure proper usage and optimal performance.

You May Also Be Interested in

MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Texas Instruments
IC AMP COMP 8VSSOP
Need more? Email Us
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess