EN
  • EN
  • DE

LTC6400IUD-20#PBF

Part No LTC6400IUD-20#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC6400
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 197939-LTC6400IUD-20#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6400IUD-20#PBF CAD Model

Description

Product Overview: LTC6400IUD-20#PBF by Analog Devices Inc.

The LTC6400IUD-20#PBF is a high-performance, low-noise, low-distortion differential amplifier designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This component is specifically engineered to drive high-speed analog-to-digital converters (ADCs) with excellent linearity, making it an ideal choice for demanding applications such as medical imaging, communications systems, and industrial instrumentation.

Key Features:

  • High Linearity: The LTC6400IUD-20#PBF offers outstanding linearity with its low harmonic distortion, which is critical for maintaining signal fidelity in high-resolution data acquisition systems.
  • Low Noise: With its low noise performance, this amplifier ensures a clean signal path, minimizing the introduction of unwanted interference and preserving signal integrity.
  • Fixed Gain Configuration: The device comes with a fixed gain of 20dB, which simplifies the design process by eliminating the need for external gain-setting components.
  • High-Speed Operation: Designed to handle high-frequency signals, the LTC6400IUD-20#PBF is capable of supporting the swift data rates required by modern ADCs and digital signal processing (DSP) applications.
  • Power Efficiency: The amplifier operates with a single 3.3V supply, providing a power-efficient solution without compromising on performance.
  • Robust Temperature Range: It is specified for operation from -40°C to 85°C, making it suitable for a wide range of environments and ensuring reliable performance under varying conditions.

Applications:

The LTC6400IUD-20#PBF is a versatile component that can be used in a variety of applications, including:

  • Wireless and Wired Broadband Communication
  • High-Speed Data Acquisition Systems
  • Imaging and Video Processing
  • Radar and Sonar Systems
  • Test and Measurement Equipment

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the LTC6400IUD-20#PBF is no exception. The device is available in a 16-lead QFN package, ensuring a compact footprint for space-constrained applications while providing robust protection for the internal circuitry. This product reflects Analog Devices' dedication to delivering high-performance solutions that engineers and designers can rely on for their critical applications.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative for further assistance.

You May Also Be Interested in

MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9550 $59.8650
7+ $16.3734 $114.6138
10+ $15.8617 $158.6170
14+ $15.3500 $214.9000
17+ $14.8384 $252.2528
23+ $13.3034 $305.9782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess