EN
  • EN
  • DE

LTC6603IUF#PBF

Part No LTC6603IUF#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 2.5MHZ LOW PASS 24QFN  /  Low Pass Filter IC Low Pass 9th Order 2.5MHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Filters - Active
Mfr Analog Devices Inc.
Package Tube
Filter Type Low Pass
Frequency - Cutoff or Center 2.5MHz
Number of Filters 2
Filter Order 9th
Voltage - Supply 2.7V ~ 3.6V
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC6603
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC6603IUF#PBF,LTC6603IUFPBF,LTC6603IUF#PBF-ND,-2735-LTC6603IUF#PBF
Standard Package 91
Win Source Part Number 988936-LTC6603IUF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6603IUF#PBF CAD Model

Description

The LTC6603IUF#PBF is a high-performance, dual-bandpass filter and differential amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact, integrated solution is ideal for a wide range of applications, including telecommunications, data acquisition systems, and signal processing for medical devices.

Key Features

  • Adjustable Bandpass Filters: The LTC6603IUF#PBF features two matched bandpass filters whose center frequency and bandwidth can be independently adjusted, providing flexibility in filtering signals for different applications.
  • Low Noise Performance: Designed with low noise characteristics, this product ensures a high signal-to-noise ratio, making it suitable for sensitive signal processing tasks.
  • High Linearity: The device boasts excellent linearity, minimizing distortion and allowing for accurate signal processing in demanding environments.
  • Differential Inputs and Outputs: With differential inputs and outputs, the LTC6603IUF#PBF offers improved noise immunity and is capable of driving differential analog-to-digital converters (ADCs) directly.
  • Integrated Fixed Gain Amplifier: The inclusion of a fixed gain amplifier simplifies the design and reduces the need for additional external components.

Applications

  • Wireless Infrastructure
  • IF Sampling Receivers
  • Software Defined Radios (SDR)
  • Medical Imaging Systems
  • Industrial Instrumentation

Product Specifications

The LTC6603IUF#PBF is housed in a compact QFN package and operates over an industrial temperature range. Its robust design ensures reliable performance under varying conditions and meets the stringent requirements of industrial-grade components.

Availability and Support

Analog Devices Inc. provides comprehensive technical support for the LTC6603IUF#PBF, including detailed datasheets, application notes, and design resources to assist engineers in integrating this component into their designs. Customers can purchase the LTC6603IUF#PBF through authorized distributors, ensuring availability and prompt delivery.

You May Also Be Interested in

Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Maxim Integrated
Microprocessor Programmable Universal Active Filters
Need more? Email Us
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Rohm Semiconductor
Band-pass filter for spectrum analyzer for car audio systems
Lowest to $5.0289
Cirrus Logic Inc.
24-Bit, 96 kHz Stereo A/D Converter  / 24-BIT, 96KHZ STEREO A/D CONVERTER
Lowest to $6.5223
RF Micro Devices
Lowest to $3.9097
Linear Technology
Need more? Email Us
Analog Devices Inc.
Lowest to $6.1596
Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3328 $60.9984
6+ $16.6834 $100.1004
10+ $16.1620 $161.6200
13+ $15.6407 $203.3291
17+ $15.1193 $257.0281
23+ $13.5552 $311.7696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 574 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess