EN
  • EN
  • DE

LTC6655BHMS8-2.048#TRPBF

Part No LTC6655BHMS8-2.048#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.025% 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Voltage Reference IC V 5 mA
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC6655
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6655BHMS8-2.048#TRPBFCT, LTC6655BHMS8-2.048#TRPBF-ND, LTC6655BHMS8-2.048#TRPBFTR, LTC6655BHMS8-2.048#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880011-LTC6655BHMS8-2.048#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6655BHMS8-2.048#TRPBF CAD Model

Description

Analog Devices Inc. LTC6655BHMS8-2.048#TRPBF Precision Voltage Reference

The LTC6655BHMS8-2.048#TRPBF is a high-precision, low-noise, low-drift voltage reference from Analog Devices Inc., engineered to deliver a stable and accurate reference voltage for high-performance analog-to-digital and digital-to-analog conversions in critical applications. This component is part of the LTC6655 series, which is known for its exceptional stability and reliability over time and temperature variations.

Featuring a fixed output voltage of 2.048 volts, the LTC6655BHMS8-2.048#TRPBF is a popular choice for systems requiring a precise 2V reference. The output voltage is trimmed to high accuracy, ensuring minimal deviation from the specified voltage level. This level of precision makes it an ideal choice for calibration, instrumentation, and high-end data acquisition systems where the accuracy of the analog signal chain is paramount.

The LTC6655BHMS8-2.048#TRPBF offers excellent temperature coefficient performance, typically around 2ppm/°C, which contributes to its overall stability across a wide operating temperature range. This low drift ensures that the voltage reference maintains its accuracy even under varying environmental conditions.

With a low output noise of only 1.25ppm/√Hz (0.1Hz to 10Hz), the LTC6655BHMS8-2.048#TRPBF provides a clean reference signal, minimizing the noise introduced into sensitive circuits. This low noise characteristic is especially beneficial in high-resolution measurement systems, where noise can significantly impact the quality of the results.

The device comes in an MSOP-8 package, which is suitable for space-constrained applications while still offering excellent thermal performance. The LTC6655BHMS8-2.048#TRPBF is also available in tape and reel packaging (denoted by the #TRPBF suffix), facilitating efficient handling and placement during automated manufacturing processes.

Overall, the LTC6655BHMS8-2.048#TRPBF is a robust and reliable solution for providing a stable voltage reference in a variety of demanding applications. Its combination of high accuracy, low noise, and low drift ensures that it can meet the stringent requirements of precision electronics, solidifying its role as a critical component in advanced analog systems.

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3957 $61.9785
10+ $10.1708 $101.7080
16+ $9.8530 $157.6480
21+ $9.5352 $200.2392
28+ $9.2173 $258.0844
37+ $8.2638 $305.7606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess