EN
  • EN
  • DE

LTC6655LNBHMS8-5#PBF

Part No LTC6655LNBHMS8-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.025% 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001359-LTC6655LNBHMS8-5#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Tolerance ±0.025%
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian LTC6655LNBHMS8-5#PBF CAD Model

Description

Analog Devices Inc. LTC6655LNBHMS8-5#PBF Precision Reference

The LTC6655LNBHMS8-5#PBF from Analog Devices Inc. is a high-precision, low-noise, low-drift voltage reference designed for applications that demand a stable and accurate voltage reference. This robust component is a part of the LTC6655 series, which is renowned for its exceptional performance and reliability in a wide range of environments and applications.

This particular model provides a fixed output voltage of 5V with an impressive initial accuracy of ±0.025%. The device is characterized by a low temperature coefficient, typically 2ppm/°C, ensuring minimal deviation in output over a wide temperature range. This makes the LTC6655LNBHMS8-5#PBF an excellent choice for precision data conversion in high-end instrumentation, medical devices, and industrial automation systems where stability and accuracy are critical.

The LTC6655LNBHMS8-5#PBF features a low output noise of only 1.25µVp-p (0.1Hz to 10Hz), which is particularly beneficial for sensitive applications such as precision measurement equipment and high-resolution data acquisition systems. The low dropout voltage allows the reference to operate with minimal headroom above the output voltage, further enhancing the flexibility of system design.

In terms of long-term stability, the device offers less than 30ppm/√kHr, which translates to reliable performance over the lifespan of the application. The LTC6655LNBHMS8-5#PBF also includes a buffered output capable of sourcing and sinking current, providing excellent load regulation characteristics.

Encased in an MSOP-8 package, the LTC6655LNBHMS8-5#PBF is designed for surface-mount technology (SMT), making it suitable for compact and densely populated PCBs. Its robust design includes protection against reverse battery conditions and outputs short-circuit, ensuring the device's longevity even in the most challenging conditions.

Overall, the LTC6655LNBHMS8-5#PBF is a versatile, high-performance voltage reference that offers a combination of accuracy, stability, and low noise, making it a top choice for designers looking to optimize their high-precision electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5100 $59.0200
5+ $24.2134 $121.0670
7+ $23.4567 $164.1969
9+ $22.7000 $204.3000
12+ $21.9434 $263.3208
16+ $19.6734 $314.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess