EN
  • EN
  • DE

LTC6702CDC#TRMPBF

Part No LTC6702CDC#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Comparator Dual R-R O/P 5.5V Automotive 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Common Mode Rejection Ratio 65 dB
Hysteresis 7.2 mV
Input Offset Voltage (Vos) 3.5 mV
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.5 V
Number of Channels 2
Number of Elements 2
Number of Pins 8
Output Type TTL
Power Supply Rejection Ratio (PSRR) 65 dB
Propagation Delay 450 ns
Quiescent Current 32 µA
REACH SVHC No SVHC
Response Time 320 ns
RoHS Compliant
Termination SMD/SMT
Type General Purpose
Win Source Part Number 1001069-LTC6702CDC#TRMPBF
Categories Linear - Comparators
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6702CDC#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6702CDC#TRMPBF

The LTC6702CDC#TRMPBF is a high-performance, low-power comparator from Analog Devices Inc., designed to offer precise voltage comparison and control in a variety of applications. This component is a testament to Analog Devices' commitment to providing innovative solutions for complex electronic challenges.

Featuring a fast propagation delay of just 7ns and an overdrive dispersion of 1ns, the LTC6702 is ideal for high-speed applications where timing is critical. Its rail-to-rail input range ensures flexibility in a wide range of input signal levels, and the comparator is capable of operating with a single supply voltage ranging from 2.7V to 5.5V, making it suitable for both 3V and 5V systems.

The LTC6702CDC#TRMPBF also boasts a low input bias current, which minimizes the effect on the signal source and preserves the integrity of the input signal. This feature, combined with a low supply current of just 60μA, makes the device an excellent choice for power-sensitive applications, including portable and battery-powered devices.

One of the key advantages of this product is its push-pull output stage, which eliminates the need for an external pull-up resistor and allows for a faster response time. This feature simplifies design and reduces component count, helping to streamline the overall design process.

The LTC6702 is available in a compact 6-lead DFN package, providing a space-saving solution for modern electronic devices where PCB real estate is at a premium. The part number LTC6702CDC#TRMPBF indicates that this version of the comparator comes in a tape and reel packaging format, which is optimized for automated manufacturing processes.

In summary, the LTC6702CDC#TRMPBF from Analog Devices Inc. is a versatile and reliable comparator that delivers fast, accurate voltage comparison with minimal power consumption. Its compact form factor and efficient design make it an excellent choice for designers looking to enhance the performance of their high-speed, low-power applications.

You May Also Be Interested in

Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,405 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess