EN
  • EN
  • DE

LTC6811IG-1#3ZZTRPBF

Part No LTC6811IG-1#3ZZTRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 1-12C 48SSOP / Battery Battery Monitor IC Multi-Chemistry 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over Temperature
Interface SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-FSOP (0.209", 5.30mm Width)
Supplier Device Package 48-SSOP
Base Product Number LTC6811
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851329-LTC6811IG-1#3ZZTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6811IG-1#3ZZTRPBF CAD Model

Description

The LTC6811IG-1#3ZZTRPBF is a highly integrated multicell battery monitor and balancer component designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This advanced product is part of the LTC6811 series, specifically engineered for the precise monitoring and management of multicell battery stacks, which are commonly found in electric vehicles, energy storage systems, and backup power supplies.

One of the standout features of the LTC6811IG-1#3ZZTRPBF is its ability to measure up to 12 series-connected battery cells with an impressive measurement accuracy of 0.04%. This precision is crucial for ensuring the longevity and reliability of battery packs, as it enables the detection of even the smallest variations in cell voltage which could indicate potential issues.

The device operates over a wide temperature range, making it suitable for harsh environments and demanding applications. Its robust design includes built-in fault detection mechanisms, ensuring safe and reliable operation under a variety of conditions. The LTC6811IG-1#3ZZTRPBF also supports both isoSPI and 2-wire twisted pair communication interfaces, providing flexible options for system integration and data transfer.

One of the key benefits of this product is its passive cell balancing capability. This feature helps to maintain uniform charge levels across all cells within the battery stack, thereby optimizing performance and extending the battery system's overall life. The LTC6811IG-1#3ZZTRPBF is capable of balancing cells with significant capacity differences, ensuring that each cell is properly maintained.

Additionally, the LTC6811IG-1#3ZZTRPBF is designed with a daisy-chain architecture in mind. This allows multiple devices to be connected in series without compromising communication integrity, which is essential for managing large battery systems with many cells.

For engineers and system designers looking for a reliable and accurate battery monitoring solution, the LTC6811IG-1#3ZZTRPBF from Analog Devices Inc. offers a compelling blend of performance, integration, and safety features. Its robust design and comprehensive functionality make it an excellent choice for a wide range of applications in the energy storage and management industry.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Lowest to $37.2795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7136 $59.1408
7+ $16.1753 $113.2271
10+ $15.6698 $156.6980
14+ $15.1644 $212.3016
18+ $14.6589 $263.8602
23+ $13.1424 $302.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 428 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess