EN
  • EN
  • DE

LTC6910-2ITS8#TRMPBF

Part No LTC6910-2ITS8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 1 CIRCUIT TSOT23-8 / Programmable Gain Amplifier 1 Circuit Rail-to-Rail TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 16V/µs
Gain Bandwidth Product 13 MHz
Voltage - Input Offset 1.5 mV
Current - Supply 3.5mA
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 10.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC6910
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LTC6910-2ITS8#PBF-ND,LTC6910-2ITS8#TRMPBFTR,LTC6910-2ITS8#TRMPBFDKR-ND,505-LTC6910-2ITS8#TRMPBFDKR,LTC6910-2ITS8#TRMPBFDKR,-2735-LTC6910-2ITS8#TRMPBFDKR,LTC6910-2ITS8#TRMPBFTR-ND,505-LTC6910-2ITS8#TRMPBFTR,LTC6910-2ITS8#TRMPBFCT-ND,LTC6910-2ITS8#TRMPBF-ND,505-LTC6910-2ITS8#TRMPBFCT,LTC6910-2ITS8#TRMPBFCT,LTC6910-2ITS8#PBF,-2735-LTC6910-2ITS8#TRMPBFCT
Standard Package 500
Win Source Part Number 1072643-LTC6910-2ITS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6910-2ITS8#TRMPBF CAD Model

Description

Product Overview: LTC6910-2ITS8#TRMPBF

The LTC6910-2ITS8#TRMPBF is a high-performance, digitally controlled programmable gain amplifier (PGA) from Analog Devices Inc., designed to offer precision amplification in a wide range of applications including industrial, medical, and communication systems. This compact, feature-rich component is a testament to Analog Devices' commitment to delivering advanced solutions for complex signal processing challenges.

Key Features

  • Programmable Gain: With a selectable gain range from 0 to 77.5dB in 7.5dB steps, the LTC6910-2ITS8#TRMPBF provides versatile amplification options, allowing for precise signal conditioning.
  • Serial Digital Interface: The gain of the amplifier can be easily programmed using a simple SPI-compatible serial digital interface, making it straightforward to integrate into digital systems.
  • Low Power Consumption: Optimized for power-sensitive applications, this PGA features a low supply current, thereby minimizing the power requirements of the overall system.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 2.7V to 5.5V, ensuring compatibility with a variety of power supplies and logic levels.
  • Small Package: Housed in a compact TSOT-23-8 package, the LTC6910-2ITS8#TRMPBF saves valuable board space and is ideal for space-constrained applications.

Applications

Due to its flexible configuration and high precision, the LTC6910-2ITS8#TRMPBF is suitable for multiple applications, including:

  • Automatic Gain Control (AGC) Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Audio Processing
  • Instrumentation Amplifiers
  • Signal Conditioning Circuits

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC6910-2ITS8#TRMPBF is manufactured to the highest standards, ensuring consistent performance and durability in the field. Whether used in industrial environments or sensitive medical equipment, this PGA delivers the accuracy and reliability that professionals depend on.

Conclusion

The LTC6910-2ITS8#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking for a versatile, low-power, and easy-to-use programmable gain amplifier. Its compact size, wide voltage range, and digital control interface make it a highly adaptable solution for a multitude of amplification needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,147 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess