EN
  • EN
  • DE

LTC6912CGN-2#TRPBF

Part No LTC6912CGN-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP PGA 2 CIRCUIT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Programmable Gain IC Data Acquisition 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC6912
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880041-LTC6912CGN-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6912CGN-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC6912CGN-2#TRPBF

The LTC6912CGN-2#TRPBF from Analog Devices Inc. is a high-performance, digitally programmable gain amplifier (PGA) that offers a versatile solution for a wide range of applications, including data acquisition systems, industrial controls, medical instrumentation, and more. This precision amplifier is designed to provide excellent accuracy and ease of use, making it an ideal choice for designers looking to optimize their signal chain performance.

Encased in a compact 16-lead SSOP package, the LTC6912CGN-2#TRPBF features dual, matched amplifiers with a programmable gain range from 0dB up to 48dB, which can be adjusted in 6dB increments via a 3-wire SPI serial interface. This flexibility allows users to fine-tune the gain to match specific system requirements, ensuring optimal signal amplification for both single-ended and differential inputs.

The device operates over a supply voltage range of 2.7V to 5.5V, catering to both low-power and standard applications. The low supply current of 1.3mA per amplifier (at 5V) makes it an energy-efficient option for battery-powered devices. Additionally, the LTC6912CGN-2#TRPBF offers a wide bandwidth of 2.8MHz and a slew rate of 2.8V/µs, enabling it to handle high-speed signals without significant distortion.

One of the key features of the LTC6912CGN-2#TRPBF is its rail-to-rail output swing, which maximizes dynamic range in applications with limited supply voltages. The device also includes a power-down feature that reduces the supply current to 10µA per amplifier, further conserving power when the amplifier is not in use.

To ensure reliable performance in various environments, the LTC6912CGN-2#TRPBF is specified over the industrial temperature range of -40°C to 85°C. Its robust design and high-quality manufacturing standards make it a dependable component for critical applications that demand stable and precise amplification.

In summary, the LTC6912CGN-2#TRPBF from Analog Devices Inc. is a versatile, digitally controlled PGA that offers designers an excellent balance of performance, power efficiency, and flexibility, making it a top choice for a multitude of signal processing applications.

You May Also Be Interested in

NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Texas Instruments
LOW-NOISE, WIDE-BANDWIDTH, FULLY
Lowest to $10.1866
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6045 $57.6270
13+ $7.8806 $102.4478
20+ $7.6344 $152.6880
28+ $7.3881 $206.8668
36+ $7.1418 $257.1048
47+ $6.4030 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess