EN
  • EN
  • DE

LTC6930CDCB-8.00#TRPBF

Part No LTC6930CDCB-8.00#TRPBF
Manufacturer Analog Devices Inc.
Catalog OEM Parts (J - L)
Description LTC6930-X.XX - 32.768kHz to 8.192MHz Precision µPower Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Depth 3 mm
Frequency 8 MHz
Length 2 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Pins 8
Operating Supply Current 926 µA
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 1072645-LTC6930CDCB-8.00#TRPBF
Categories OEM Parts(J-L)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6930CDCB-8.00#TRPBF CAD Model

Description

Product Overview: LTC6930CDCB-8.00#TRPBF

The LTC6930CDCB-8.00#TRPBF is a high-performance, precision silicon oscillator from Analog Devices Inc., designed to offer a fixed frequency of 8.00MHz. This device is part of the LTC6930 series, which is known for its low power consumption and high frequency stability. It is an ideal choice for applications requiring a reliable clock source without the need for an external crystal or tuning elements.

Key Features

  • Frequency: Fixed at 8.00MHz with high precision.
  • Supply Voltage Range: Operates from a supply voltage between 2.25V to 5.5V, accommodating a wide range of applications.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low supply current.
  • Frequency Tolerance: Offers excellent frequency tolerance, ensuring stable operation under varying conditions.
  • Temperature Stability: Maintains consistent performance across a broad temperature range.
  • Output Logic: Compatible with CMOS logic levels, providing easy interfacing with most microcontrollers and digital systems.
  • Packaging: Available in a compact, 6-lead DFN package that is suitable for space-constrained applications.
  • RoHS Compliant: Meets RoHS standards, making it suitable for use in environmentally-sensitive products.

Applications

The LTC6930CDCB-8.00#TRPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Wireless communication systems
  • Microcontroller clock generation
  • Industrial and automotive electronics
  • Medical devices
  • Consumer electronics

Product Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC6930CDCB-8.00#TRPBF is manufactured with the highest standards, ensuring consistent performance and longevity in the field. The device is also provided in tape and reel packaging (denoted by the #TRPBF suffix), which facilitates automated pick-and-place assembly processes, making it ideal for high-volume production environments.

With its robust feature set and dependable performance, the LTC6930CDCB-8.00#TRPBF from Analog Devices Inc. is a smart choice for designers looking to streamline their system design with a reliable, fixed-frequency oscillator solution.

You May Also Be Interested in

TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
TT Electronics
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5696 $59.1264
22+ $5.3904 $118.5888
34+ $5.2218 $177.5412
46+ $5.0531 $232.4426
60+ $4.8857 $293.1420
80+ $4.3798 $350.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess