EN
  • EN
  • DE
  • IT

LTC6957HMS-3#PBF

Part No LTC6957HMS-3#PBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description Clock Fanout Buffer 2-OUT 1-IN 1: 2 12-Pin MSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Height 1.1 mm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.45 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.4 V
Mount Surface Mount
Number of Elements 1
Number of Inputs 1
Number of Outputs 2
Number of Pins 12
Operating Supply Voltage 3.3 V
Propagation Delay 3.5 ns
Quiescent Current 10 µA
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1072657-LTC6957HMS-3#PBF
Categories Clock/Timing - Clock Buffers,Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6957HMS-3#PBF CAD Model

Description

Analog Devices Inc. LTC6957HMS-3#PBF Clock Buffer

The LTC6957HMS-3#PBF is a high-performance clock buffer from Analog Devices Inc., designed to distribute ultra-low jitter clock signals with precision and reliability. This product is part of the LTC6957 series, which is well-known for its ability to provide clean and stable clock signals for demanding applications such as data conversion, telecommunications, and instrumentation.

The LTC6957HMS-3#PBF offers a differential output and is housed in a compact MSOP-16 package, making it suitable for space-constrained applications. Its input frequency range is broad, accommodating a variety of signal sources. This clock buffer is engineered to provide low additive phase noise, which is critical for maintaining the integrity of high-speed digital signals.

Key features of the LTC6957HMS-3#PBF include:

  • Low Additive Phase Noise: Ensures minimal disturbance to the clock signal, preserving signal quality for sensitive RF and mixed-signal applications.
  • High Output Drive: Capable of driving multiple loads or long PCB traces, providing flexibility in system design.
  • Wide Input Frequency Range: Supports a broad spectrum of input frequencies, offering versatility for various clocking requirements.
  • Selectable Output Logic Levels: Compatible with LVPECL, LVDS, or CML standards, facilitating integration with a range of digital systems.
  • Power Supply Range: Operates over a wide power supply range, accommodating different system power rails.
  • Temperature Range: Functions reliably over an industrial temperature range, ensuring performance in harsh environments.

The LTC6957HMS-3#PBF is optimized for phase-locked loop (PLL) systems, data acquisition systems, and high-speed data communication links. Its precision and low phase noise characteristics make it an ideal choice for system designers looking to enhance clock distribution without compromising signal integrity.

Whether used in communication infrastructure, high-speed data converters, or sophisticated measurement equipment, the LTC6957HMS-3#PBF from Analog Devices Inc. stands out for its ability to deliver consistent performance and contribute to the overall stability and efficiency of electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:10 100MHZ 20QSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Multiplexer 8-OUT 2-IN 1:8 28-Pin VFQFPN EP Tray / IC CLK BUFFER 2:8 2GHZ 28VQFN
Lowest to $16.4502
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:2 2.5GHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:12 200MHZ 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V LOW SKEW PLL-BASED CMOS CLOCK DRIVER (WITH 3-STATE)
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER W-QFN5050-32 T&R 2. / Clock Clock Buffer IC 1:4 133.46 MHz 32-VFQFN Exposed Pad
Lowest to $7.8188
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 350MHZ 16TSSOP
Lowest to $7.5301
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:10 100MHZ 20SSOP
Lowest to $2.4516

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.9790 $91.9580
3+ $37.7264 $113.1792
5+ $36.5474 $182.7370
7+ $35.3685 $247.5795
9+ $34.1896 $307.7064
11+ $30.6527 $337.1797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess