EN
  • EN
  • DE
  • IT

LTC6992IS6-3#TRMPBF

Part No LTC6992IS6-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Product Status Active
Type Oscillator, Silicon
Count -
Frequency 3.81Hz ~ 1MHz
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 365 µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting Type Surface Mount
Base Product Number LTC6992
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356411-LTC6992IS6-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6992IS6-3#TRMPBF CAD Model

Description

Product Overview: LTC6992IS6-3#TRMPBF from Analog Devices Inc.

The LTC6992IS6-3#TRMPBF is a remarkable silicon oscillator component from Analog Devices Inc., specifically designed to offer users precision timing capabilities in a compact, surface-mount package. This versatile TimerBlox® device is part of a series of highly stable, easy-to-use monolithic oscillators that significantly simplify the process of generating accurate, programmable frequencies for a wide range of applications.

Key Features

  • Pulse Width Modulation (PWM) Control: The LTC6992IS6-3#TRMPBF provides a PWM output with a duty cycle that is precisely adjustable using an external control voltage, making it ideal for applications requiring variable pulse widths.
  • Frequency Range: This device can produce a frequency range from 3.81Hz to 1MHz, which can be set using an external resistor (RSET) or by programming through the One Shot configuration.
  • Voltage Supply: It operates on a supply voltage from 2.25V to 5.5V, catering to both low-power and standard applications.
  • Compact Package: The LTC6992IS6-3#TRMPBF comes in a small 6-pin TSOT-23 package, which is ideal for space-constrained applications.
  • Temperature Stability: The oscillator maintains its stability over a wide temperature range, making it reliable for use in environments with varying temperatures.

Applications

The LTC6992IS6-3#TRMPBF is suitable for a variety of applications including, but not limited to:

  • Industrial control systems
  • Precision pulse generation
  • Network timing control
  • Robotics
  • Consumer electronics

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC6992IS6-3#TRMPBF is no exception. The device is manufactured to meet high industry standards, ensuring consistent performance and durability for professional and consumer applications alike.

In summary, the LTC6992IS6-3#TRMPBF from Analog Devices Inc. is a highly versatile, precise, and reliable timing solution that is suited for a myriad of applications where accurate pulse generation and modulation are required. Its compact form factor, combined with the ease of programmability, makes it an ideal choice for designers looking to streamline their timing control systems.

You May Also Be Interested in

Texas Instruments
54LS628 VOLTAGE-CONTROLLED OSCIL / IC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Need more? Email Us
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
Lowest to $1.7594
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $16.6806
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14-SOIC
Lowest to $0.2191
Diodes Incorporated
IC OSC TIMER 8.576KHZ TO94
Lowest to $0.6067
Texas Instruments
IC OSC CLK 125MHZ 6QFM / Clock Oscillator IC 125MHz 6-QFM (7x5)
Lowest to $15.9385
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3823 $50.2938
15+ $6.8778 $103.1670
23+ $6.6629 $153.2467
32+ $6.4479 $206.3328
41+ $6.2330 $255.5530
54+ $5.5882 $301.7628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess