EN
  • EN
  • DE
  • IT

LTC6995CS6-1#TRMPBF

Part No LTC6995CS6-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6  /  Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Type Oscillator, Silicon
Frequency 29.1µHz ~ 977Hz
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 135 µA
Temperature Range - Operating 0°C ~ 70°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting SMD (SMT)
Base Product Number LTC6995
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC6995CS6-1#TRMPBFDKR,-2735-LTC6995CS6-1#TRMPBFDKR,LTC6995CS6-1#TRMPBFTR,LTC6995CS6-1#TRMPBFCT-ND,505-LTC6995CS6-1#TRMPBFCT,LTC6995CS6-1#TRMPBFDKR-ND,505-LTC6995CS6-1#TRMPBFTR,LTC6995CS6-1#TRMPBFTR-ND,LTC6995CS6-1#TRMPBFCT,LTC6995CS6-1#TRMPBFDKR,-2735-LTC6995CS6-1#TRMPBFCT
Standard Package 500
Win Source Part Number 1072670-LTC6995CS6-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6995CS6-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6995CS6-1#TRMPBF TimerBlox: Voltage-Controlled Pulse Width Modulator (PWM)

The LTC6995CS6-1#TRMPBF is a highly versatile and easy-to-use component from Analog Devices Inc., designed to provide a reliable and precise pulse width modulator (PWM) solution for a wide range of applications. This compact device is part of the TimerBlox series, which is known for its simplicity in creating timing configurations without the need for programming or complex circuitry.

Encased in a space-saving SOT-23 package, the LTC6995CS6-1#TRMPBF integrates a programmable oscillator with an easy-to-adjust frequency and duty cycle. The device operates over a single supply voltage ranging from 2.25V to 5.5V, making it suitable for a variety of low-voltage applications, including battery-powered devices.

One of the key features of this PWM is its ability to adjust the pulse width through an external control voltage, providing users with a high degree of flexibility. The frequency of the PWM can be set using a single resistor, and the duty cycle can be adjusted from 0% to 100% using an external control voltage. This feature is particularly useful for applications requiring variable speed control, such as motor control or LED dimming.

The LTC6995CS6-1#TRMPBF offers precision timing capabilities with a frequency accuracy of ±2.25% and a temperature stability of ±50ppm/°C. This level of accuracy ensures consistent performance across a wide range of environmental conditions. Moreover, the device has a fast start-up time and a low shutdown current, making it energy-efficient and suitable for power-sensitive applications.

This PWM modulator is designed to be robust and reliable, with built-in protection features such as over-temperature shutdown. It is also characterized by its low output impedance, which allows it to drive capacitive loads directly.

In summary, the LTC6995CS6-1#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking for a simple, adjustable, and precise PWM solution. Its ease of use, coupled with its compact form factor, makes it a valuable component for a variety of electronic projects and commercial products.

You May Also Be Interested in

ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398
Texas Instruments
54LS628 VOLTAGE-CONTROLLED OSCIL / IC
Need more? Email Us
Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Need more? Email Us
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3855
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7053 $59.1159
7+ $16.1684 $113.1788
11+ $15.6632 $172.2952
15+ $15.1580 $227.3700
20+ $14.6527 $293.0540
26+ $13.1369 $341.5594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,293 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess