EN
  • EN
  • DE

LTC7151SEV#PBF

Part No LTC7151SEV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 15A 28LQFN  /  Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 15A 28-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 15A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating 0°C ~ 85°C (TJ)
Mounting SMD (SMT)
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-LQFN (5x4)
Base Product Number LTC7151
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC7151SEV#PBF-ND,-2735-LTC7151SEV#PBF,505-LTC7151SEV#PBF
Standard Package 490
Win Source Part Number 1142129-LTC7151SEV#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7151SEV#PBF CAD Model

Description

The LTC7151SEV#PBF is a state-of-the-art synchronous step-down DC/DC converter brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced power management component offers a compact, high-efficiency solution for a wide range of applications, including telecommunications, networking, industrial, and portable device power supplies.

Key Features:

  • Wide Input Voltage Range: The LTC7151SEV#PBF operates with an input voltage range from 3.1V to 20V, making it versatile for various applications and able to manage a wide array of power sources.
  • High Efficiency: With its synchronous rectification and advanced design, it offers high efficiency, reducing power loss and heat generation, which is crucial for maintaining system reliability and performance.
  • Fast Transient Response: The device is designed to provide a fast transient response, ensuring stable operation during rapid load changes, which is essential for sensitive electronic equipment.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to V<sub>IN with an external resistor divider, providing flexibility for different output requirements.
  • Programmable Switching Frequency: The LTC7151SEV#PBF offers a programmable switching frequency from 500kHz to 2MHz, allowing designers to optimize the converter for efficiency or component size.
  • Thermal Performance: The device is packaged in a thermally enhanced 28-lead plastic QFN, which aids in heat dissipation and promotes better thermal performance.
  • Robust Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, ensuring the longevity and safety of both the converter and the system it powers.

Applications:

The LTC7151SEV#PBF is suitable for a wide range of applications, including:

  • Datacom and Telecom Systems
  • FPGAs, DSPs, and ASIC Supplies
  • Industrial and Medical Equipment
  • General Purpose Point of Load (POL) Power Supplies

With its advanced features and robust design, the LTC7151SEV#PBF from Analog Devices Inc. is an excellent choice for designers looking to improve power efficiency and performance in their next-generation electronic systems.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1778 $60.7112
9+ $12.4536 $112.0824
13+ $12.0644 $156.8372
18+ $11.6752 $210.1536
23+ $11.2861 $259.5803
30+ $10.1185 $303.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,447 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess