EN
  • EN
  • DE

LTC7801IUFD#PBF

Part No LTC7801IUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR SYNC BUCK 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 24-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 4V ~ 140V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x5)
Family Name LTC7801
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880087-LTC7801IUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7801IUFD#PBF CAD Model

Description

Product Overview: LTC7801IUFD#PBF from Analog Devices Inc.

The LTC7801IUFD#PBF is a high performance, synchronous step-down switching regulator controller from Analog Devices Inc. that delivers precision power regulation in a compact and efficient package. This advanced controller is designed for a wide range of applications, including power distribution systems, industrial controls, telecommunications equipment, and portable devices.

Key Features

  • High Efficiency: The LTC7801IUFD#PBF utilizes a synchronous rectification architecture to achieve high efficiency, which is critical for thermal management and energy savings in modern electronic systems.
  • Wide Input Voltage Range: With an input voltage range from 4V to 60V, this controller is versatile and can accommodate a broad spectrum of power sources, from low-voltage batteries to higher voltage rails.
  • Adjustable Switching Frequency: The switching frequency is user-programmable from 50kHz to 900kHz, allowing designers to optimize the performance for specific applications and components.
  • Low Minimum On-Time: The LTC7801IUFD#PBF features a low minimum on-time which makes it ideal for high step-down ratio applications where high switching frequencies are needed to maintain a compact solution footprint.
  • Robust Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under adverse conditions.

Package and Mounting

The LTC7801IUFD#PBF is offered in a QFN-28 (4mm x 5mm) package, which is designed for space-constrained applications. The compact footprint and exposed pad for enhanced thermal performance make it suitable for high-density circuit designs.

Applications

This controller is ideal for a wide range of applications, including:

  • Point of Load (POL) power supplies
  • Datacom and Telecom power systems
  • Aftermarket automotive supplies
  • Industrial and medical equipment
  • High-density distributed power systems

Conclusion

The LTC7801IUFD#PBF from Analog Devices Inc. is a sophisticated solution for modern power supply designs requiring high efficiency, flexibility, and reliability. Its programmable features and robust protection mechanisms make it an excellent choice for designers looking to optimize their power systems across a variety of applications.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Infineon Technologies
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1135 $62.2270
4+ $25.5290 $102.1160
7+ $24.7312 $173.1184
9+ $23.9335 $215.4015
11+ $23.1357 $254.4927
15+ $20.7423 $311.1345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,307 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess