EN
  • EN
  • DE

LTC7804IMSE#TRPBF

Part No LTC7804IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW IQ SYNCH BOOST CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 40V
Frequency - Switching 100kHz ~ 3MHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC7804
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880090-LTC7804IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7804IMSE#TRPBF CAD Model

Description

Analog Devices Inc. LTC7804IMSE#TRPBF High Performance Synchronous Step-Down Switching Regulator

The LTC7804IMSE#TRPBF from Analog Devices Inc. is a high performance, synchronous step-down switching regulator that is designed to provide precise voltage regulation with a high degree of efficiency. This component is part of the LTC7804 series and comes in a compact MSOP-16 package, which is ideal for space-constrained applications. The device is capable of delivering a continuous output current up to several amps, depending on the external components and the thermal conditions of the application.

With a wide input voltage range from 4V to 38V, the LTC7804IMSE#TRPBF is versatile for use in a variety of power systems. This makes it suitable for automotive, industrial, and telecommunication applications where the input power supply may vary. The output voltage is adjustable, allowing designers to tailor the voltage to meet the specific needs of their circuit.

The LTC7804IMSE#TRPBF features a proprietary current mode control architecture that enables fast transient response and excellent loop stability. Additionally, the device offers selectable operating modes, including Burst Mode operation, which significantly improves efficiency at light loads, and forced continuous mode for applications requiring low-noise operation.

Protection features are built into the LTC7804IMSE#TRPBF to ensure the longevity and reliability of the regulator and the overall system. These features include overvoltage protection, overcurrent protection, and thermal shutdown. The thermal shutdown function is particularly important as it prevents damage from overheating, ensuring the device operates within its specified temperature range.

For design flexibility, the LTC7804IMSE#TRPBF also includes an adjustable soft-start function to limit inrush current during startup, an external synchronization capability to reduce noise by synchronizing the switching frequency to an external clock, and a power good signal for output voltage monitoring.

Overall, the LTC7804IMSE#TRPBF is a robust and versatile switching regulator that offers a compact solution for demanding applications requiring high efficiency, adjustable output voltages, and comprehensive protection features. Its advanced design and flexible operating modes make it an excellent choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0584 $65.2920
11+ $10.7149 $117.8639
17+ $10.3800 $176.4600
23+ $10.0450 $231.0350
30+ $9.7101 $291.3030
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,580 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess