EN
  • EN
  • DE

LTC7817EUHF#PBF

Part No LTC7817EUHF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 40V, 8UA IQ, 3MHZ, TRPLE BCKBST  /  Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 3
Output Phases 2
Supply Voltage - Operating 4.5V ~ 40V
Frequency - Switching 100kHz ~ 3MHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC7817
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC7817EUHF#PBF,161-LTC7817EUHF#PBF
Standard Package 52
Win Source Part Number 1072686-LTC7817EUHF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7817EUHF#PBF CAD Model

Description

Analog Devices Inc. LTC7817EUHF#PBF

The LTC7817EUHF#PBF is a high-performance, synchronous boost, buck, buck-boost switching regulator controller from Analog Devices Inc. that is designed to cater to a wide range of power supply applications. This versatile device is capable of driving N-channel MOSFETs and can be configured for either step-up, step-down, or inverting power supply designs, making it an ideal solution for multi-rail power systems.

With its wide input voltage range of 4.5V to 38V, the LTC7817EUHF#PBF is suitable for applications that require a stable and efficient power supply from various input sources, including automotive batteries, industrial supplies, and complex multi-voltage systems. The output voltage can be set to a range from 0.8V to 24V, which ensures compatibility with low-voltage digital ICs as well as higher voltage requirements, providing a high level of flexibility for designers.

The LTC7817EUHF#PBF features a high switching frequency that can be programmed up to 2MHz, allowing for the use of small, low-cost inductors and capacitors, resulting in a compact power supply design. The device also includes a phase-lockable frequency synchronization capability, which reduces system noise by synchronizing the switching frequency with an external clock.

To ensure high efficiency across a wide range of load conditions, the LTC7817EUHF#PBF is equipped with Burst Mode operation, which significantly reduces no-load quiescent current. Additionally, for noise-sensitive applications, the device can be configured to run in forced continuous mode, maintaining a constant switching frequency regardless of the load.

Protection features are integral to the LTC7817EUHF#PBF, including overvoltage, undervoltage, and overcurrent protection. These safeguards help to ensure the reliability and longevity of both the regulator and the system it powers. The device is housed in a thermally enhanced 38-lead QFN package, which provides robust thermal performance and is suitable for high-power applications.

With its advanced features and flexible design options, the LTC7817EUHF#PBF from Analog Devices Inc. is an excellent choice for engineers looking to create efficient, reliable, and compact power supply solutions for a broad array of electronic products.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess