EN
  • EN
  • DE

LTC7821IUH#PBF

Part No LTC7821IUH#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK HYBRID 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 10V ~ 72V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LTC7821
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880094-LTC7821IUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7821IUH#PBF CAD Model

Description

Product Overview: LTC7821IUH#PBF from Analog Devices Inc.

The LTC7821IUH#PBF is a high-performance, hybrid step-down synchronous controller from Analog Devices Inc., a renowned leader in the semiconductor industry. This innovative product combines the robustness of a hard-switched step-down controller with the efficiency of a resonant converter, resulting in a unique solution that delivers optimal performance for a wide range of power supply applications.

Key Features

  • Hybrid Synchronous Operation: The LTC7821IUH#PBF operates using a hybrid switching mode that merges the benefits of fixed-frequency, voltage-mode control with zero-voltage switching (ZVS) for reduced switching losses and improved efficiency.
  • Wide Input Voltage Range: This controller is designed to handle a broad input voltage range, making it suitable for various applications, from industrial systems to telecom and automotive power supplies.
  • High Efficiency: The ZVS capability significantly lowers switching losses, allowing the LTC7821IUH#PBF to achieve high efficiency across a wide load range.
  • Phase-Lockable Fixed Frequency: It features a phase-lockable frequency of 200kHz to 600kHz, which helps to minimize electromagnetic interference (EMI) and allows for predictable operation.
  • Robust Protection Features: The device includes overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under adverse conditions.

Applications

The LTC7821IUH#PBF is versatile and can be used in a variety of applications, including:

  • High-Density Distributed Power Systems
  • Telecommunications Power Supplies
  • Industrial Power Supplies
  • Automotive Equipment
  • Data Center Servers

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the LTC7821IUH#PBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term reliability and performance. The package is a QFN-32, which provides a compact footprint while allowing for efficient thermal management.

In summary, the LTC7821IUH#PBF from Analog Devices Inc. is an advanced hybrid step-down synchronous controller that offers a powerful combination of efficiency, versatility, and protection for demanding power supply applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.3010 $76.6020
4+ $31.4265 $125.7060
5+ $30.4444 $152.2220
7+ $29.4624 $206.2368
9+ $28.4803 $256.3227
12+ $25.5340 $306.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess