EN
  • EN
  • DE

LTM2887IY-3S#PBF

Part No LTM2887IY-3S#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOL 2500VRMS 6CH SPI 32BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 11 Weeks
Features SPI Digital Isolator 2500Vrms 6 Channel 4MHz, 8MHz 30kV/µs CMTI 32-BBGA
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-BBGA
Case / Package 32-BGA (15x11.25)
Family Name LTM2887
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880126-LTM2887IY-3S#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2887IY-3S#PBF CAD Model

Description

The LTM2887IY-3S#PBF is a high-performance, isolated μModule transceiver from Analog Devices Inc., a leading innovator in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs).

Key Features

  • Isolation: The LTM2887IY-3S#PBF provides robust galvanic isolation, which prevents ground loops and protects against noise and surge, ensuring signal integrity and system safety. This feature is particularly important in industrial, medical, and automotive applications where electrical isolation is a requirement.
  • Integrated Power: This device integrates a DC/DC converter, providing isolated power to both the transceiver and the external circuitry, simplifying design and reducing external component count.
  • Data Rate: It supports high-speed data communication, making it suitable for demanding applications that require fast data transfer.
  • Temperature Range: The LTM2887IY-3S#PBF operates over an industrial temperature range, ensuring reliable performance in harsh environments.
  • Package: It comes in a compact surface-mount package, which is space-efficient and ideal for dense circuit boards.

Applications

The versatility of the LTM2887IY-3S#PBF makes it an excellent choice for a wide range of applications, including:

  • Industrial automation and process control systems
  • Medical equipment with stringent isolation requirements
  • Automotive systems, such as battery management and sensor interfaces
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The LTM2887IY-3S#PBF is manufactured to stringent standards, ensuring reliability and performance for critical applications. With its robust feature set and proven design, this isolated μModule transceiver is an ideal solution for designers looking to enhance system integrity and operational safety.

Ordering Information

For more details or to place an order for the LTM2887IY-3S#PBF, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure that your design meets the future with this advanced and reliable component.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $520.0000 $520.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 595 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess