EN
  • EN
  • DE

LTM4608AEY#PBF

Part No LTM4608AEY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V 8A 2.7V - 5.5V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.6 ~ 5V
Current - Output (Max) 8A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 95%
Mounting SMD (SMT)
Package / Case 68-BBGA Module
Dimension 0.59" L x 0.35" W x 0.13" H (15.0mm x 9.0mm x 3.4mm)
Supplier Device Package 68-BGA (15x9)
Base Product Number LTM4608
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -2735-LTM4608AEY#PBF
Standard Package 170
Win Source Part Number 994719-LTM4608AEY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4608AEY#PBF CAD Model

Description

The LTM4608AEY#PBF is a high-efficiency, high-density, switch-mode buck-boost power management IC from Analog Devices Inc., a leader in high-performance analog technology. This advanced module is part of the µModule (micro-module) series, which integrates a DC/DC controller, power switches, inductor, and all support components within a compact, surface-mount package.

Key Features

  • Wide Input Voltage Range: Capable of operating from a 4.5V to 28V input supply voltage, the LTM4608AEY#PBF is versatile and suitable for a variety of applications, including industrial, automotive, and communications infrastructure.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 24V, making it highly adaptable to meet specific design requirements.
  • High Efficiency: With its advanced design and integrated components, the module achieves high efficiency, reducing power loss and improving system performance.
  • Integrated Components: The integration of the inductor, MOSFETs, DC/DC controller, and supporting components simplifies design and accelerates time-to-market.
  • Thermal Management: The LTM4608AEY#PBF features over-temperature protection and is designed with a robust thermal package to ensure reliable operation across a wide temperature range.

Applications

The versatility of the LTM4608AEY#PBF makes it an ideal choice for a broad range of applications, including:

  • Telecommunications equipment
  • Datacom infrastructure
  • Industrial systems
  • Automotive electronics
  • Medical devices
  • Portable devices and battery-powered equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM4608AEY#PBF is no exception. It is designed to meet the stringent standards required for industrial and automotive applications, ensuring long-term stability and performance under varying conditions.

For engineers and designers looking for a power management solution that combines efficiency, compact size, and ease of use, the LTM4608AEY#PBF from Analog Devices Inc. offers an excellent choice that can significantly reduce design complexity and enhance system reliability.

You May Also Be Interested in

Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess