EN
  • EN
  • DE

LTM4622AIY#PBF

Part No LTM4622AIY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.5-12V 1.5-12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 20V
Voltage - Output 1 1.5 ~ 12V
Voltage - Output 2 1.5 ~ 12V
Voltage - Output 3 -
Voltage - Output 4 -
Current - Output (Max) 2A, 2A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Temperature Range - Operating -40°C ~ 125°C
Efficiency -
Mounting Type Surface Mount
Package / Case 25-PowerBBGA Module
Size / Dimension 0.25" L x 0.25" W x 0.10" H (6.3mm x 6.3mm x 2.4mm)
Supplier Device Package 25-BGA (6.25x6.25)
Base Product Number LTM4622
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372257-LTM4622AIY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4622AIY#PBF CAD Model

Description

Product Overview: LTM4622AIY#PBF by Analog Devices Inc.

The LTM4622AIY#PBF is a high-performance, dual 2.5A or single 5A step-down µModule (micromodule) regulator from Analog Devices Inc., an industry leader in high-performance analog technology. This compact module integrates the inductor, power switches, DC/DC controller, and all supporting components into a tiny 6.25mm x 6.25mm x 2.42mm BGA package. Designed to be a complete power management solution, the LTM4622AIY#PBF simplifies the design process for engineers by minimizing the amount of external components required and reducing the design footprint on the PCB.

Key Features

  • Wide Input Voltage Range: The device operates from a 3.6V to 20V input supply voltage, making it suitable for a variety of applications ranging from automotive to industrial systems.
  • Dual Output Configurations: It can provide two independent 2.5A outputs or can be configured to deliver a single 5A output, offering flexibility for different circuit requirements.
  • High Efficiency: With integrated power components and an advanced switching architecture, the LTM4622AIY#PBF achieves high efficiency, which helps to minimize power losses and heat generation.
  • Compact Design: The micromodule's small form factor allows for use in space-constrained applications without compromising on performance.
  • Thermal Performance: The device features excellent thermal performance, ensuring reliability and longevity even under high load conditions.
  • Adjustable Frequency: The switching frequency is adjustable from 1MHz to 4MHz, which can be synchronized to an external clock to reduce noise and improve performance.

Applications

  • Telecommunications
  • Datacom Infrastructure
  • Automotive Systems
  • Industrial Equipment
  • Medical Devices
  • Test and Measurement Instruments

With its robust design and versatile features, the LTM4622AIY#PBF from Analog Devices Inc. is an excellent choice for designers seeking a compact, efficient, and reliable power management solution. Whether for distributed power architectures, intermediate bus voltages, or point-of-load applications, this micromodule regulator delivers the performance and simplicity required for today's demanding electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0417 $69.1251
6+ $18.9060 $113.4360
9+ $18.3152 $164.8368
12+ $17.7244 $212.6928
15+ $17.1336 $257.0040
20+ $15.3612 $307.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess