EN
  • EN
  • DE

LTM4637IY

Part No LTM4637IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5.5V 110W / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 20A 4.5V - 20V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 5.5V
Current - Output (Max) 20A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Temperature Range - Operating -40°C ~ 125°C
Efficiency 88%
Mounting SMD (SMT)
Package / Case 133-BBGA Module
Dimension 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Supplier Device Package 133-BGA (15x15)
Base Product Number LTM4637
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM4637IY
Standard Package 119
Win Source Part Number 1026291-LTM4637IY
Ultra Librarian 3D Model Ultra Librarian LTM4637IY CAD Model

Description

Product Overview: LTM4637IY by Analog Devices Inc.

The LTM4637IY is a high-performance, µModule (micromodule) step-down regulator from Analog Devices Inc., designed to deliver robust power management solutions for a wide range of applications. This compact and efficient module integrates the inductor, MOSFETs, a DC/DC controller, and supporting components within a small footprint, simplifying the design process for engineers and reducing the overall time-to-market for their products.

Key Features

  • High Efficiency: The LTM4637IY offers excellent power conversion efficiency, which is critical for minimizing heat generation and improving system performance.
  • Wide Input Voltage Range: This regulator supports an input voltage range from 4.5V to 20V, making it versatile for various applications from automotive to industrial systems.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 5.5V, providing flexibility for different power requirements.
  • High Output Current: Capable of delivering up to 20A of continuous output current, the LTM4637IY can power demanding circuits and components.
  • Compact Design: With its LGA package, the module's compact form factor allows for space-saving on PCBs, which is essential for dense and miniaturized electronic assemblies.
  • Integrated Components: The inclusion of internal power components reduces the need for external parts, simplifying the overall design and reducing external parasitics.
  • Thermal Performance: The LTM4637IY is designed with thermal management in mind, featuring over-temperature protection and a design conducive to effective heat dissipation.
  • Robust Protection Features: It includes overvoltage, overcurrent, and short-circuit protection, ensuring reliable operation under adverse conditions.

Applications

The LTM4637IY is suitable for a range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Datacom and Storage Systems
  • Industrial Equipment
  • Medical Devices
  • Automotive Electronics

With its high integration and performance features, the LTM4637IY from Analog Devices Inc. stands out as a powerful solution for modern power management challenges, driving efficiency and reliability in sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.5234 $91.0468
3+ $42.5865 $127.7595
5+ $41.1180 $205.5900
7+ $38.1810 $267.2670
8+ $36.7125 $293.7000
10+ $35.2441 $352.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,666 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess