EN
  • EN
  • DE

DS1722U+T&R

Part No DS1722U+T&R
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 120°C
Output Type SPI
Supply Voltage - Operating 1.8 V to 5.5 V, 2.65 V to 5.5 V
Resolution 11 b
Features One-Shot, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions -40°C to 85°C (-55°C to 120°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 142150-DS1722U+T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1722U+T&R CAD Model

Description

Overview of Maxim Integrated's DS1722U+T&R Digital Thermometer

The DS1722U+T&R is a high-precision digital thermometer from Maxim Integrated, designed to provide accurate temperature readings in a variety of applications. This compact and efficient device is ideal for systems that require temperature monitoring and control, such as industrial equipment, environmental systems, and consumer electronics.

Key Features

  • Accuracy: The DS1722U+T&R offers exceptional accuracy, with the ability to measure temperatures ranging from -55°C to +125°C. Its precision makes it suitable for critical applications where temperature readings must be exact.
  • Digital Interface: The device communicates via a digital interface, which simplifies integration into system designs. It uses a 2-wire serial interface that is compatible with most microcontrollers and digital systems.
  • Low Power Consumption: Maxim Integrated has designed the DS1722U+T&R with power efficiency in mind. Its low power consumption makes it an excellent choice for battery-operated devices or energy-sensitive applications.
  • Programmable Resolution: The resolution of the thermometer is programmable, allowing users to choose between 9-bit to 12-bit resolution depending on their needs for speed and precision.
  • Compact Package: The device comes in a small, 8-pin µSOP package, making it easy to incorporate into space-constrained designs without sacrificing functionality.

Applications

The DS1722U+T&R is versatile and can be used in a wide range of applications, including:

  • Telecommunications systems
  • Medical equipment
  • Office electronics
  • Industrial controls
  • Personal computers

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS1722U+T&R is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance. The device is also supplied in tape and reel (T&R) format, facilitating efficient handling and placement during the manufacturing process.

With its combination of precision, digital communication, low power consumption, and small form factor, the DS1722U+T&R from Maxim Integrated stands out as a superior solution for digital temperature sensing needs.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3695 $53.6950
23+ $4.4058 $101.3334
36+ $4.2681 $153.6516
49+ $4.1304 $202.3896
63+ $3.9928 $251.5464
84+ $3.5797 $300.6948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess