EN
  • EN
  • DE

LTM4642IY#PBF

Part No LTM4642IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-5.5V 0.6-5.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 5.5V
Voltage - Output 2 0.6 ~ 5.5V
Voltage - Output 3 -
Current - Output (Max) 4A, 4A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency -
Mounting Type Surface Mount
Package / Case 56-BBGA Module
Size / Dimension 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Supplier Device Package 56-BGA (11.25x9)
Base Product Number LTM4642
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378999-LTM4642IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4642IY#PBF CAD Model

Description

Analog Devices Inc. LTM4642IY#PBF Overview

The LTM4642IY#PBF is a high-performance, dual 4A or single 10A step-down µModule® (micromodule) regulator from Analog Devices Inc., a leader in high-performance analog technology. This advanced power solution integrates the inductor, power switches, DC/DC controller, and other supporting components in a compact, encapsulated package, making it an ideal choice for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 20V, making it versatile for a variety of supply voltages.
  • Dual or Single Output Modes: The LTM4642IY#PBF can be configured to provide two independent 4A outputs or a single combined 10A output, offering flexibility for different power requirements.
  • High Efficiency: With its high-efficiency design, the module minimizes power loss and heat generation, improving system performance and reliability.
  • Integrated Components: The inclusion of onboard inductors, MOSFETs, a DC/DC controller, and compensation circuitry simplifies the design process and reduces the external component count.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.6V with a high degree of accuracy, enabling support for a wide range of low voltage power rails.
  • Overvoltage, Overcurrent, and Overtemperature Protection: Built-in protection mechanisms ensure the longevity and stability of the regulator and the system it powers.
  • Compact Package: The LTM4642IY#PBF comes in a small (15mm x 15mm x 5.01mm) over-molded land grid array (LGA) package, which provides excellent thermal performance and is suitable for automated assembly.

Applications

The LTM4642IY#PBF is ideal for use in a broad range of applications where space is at a premium, and high power density is required. Typical applications include:

  • Telecommunications and networking equipment
  • Industrial systems and automation
  • Medical devices
  • Test and measurement equipment
  • High-density distributed power systems

With its robust feature set, the LTM4642IY#PBF from Analog Devices Inc. represents a comprehensive power management solution that combines performance, integration, and reliability in a single package.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1110 $76.2220
4+ $31.2706 $125.0824
6+ $30.2933 $181.7598
8+ $29.3162 $234.5296
11+ $28.3390 $311.7290
14+ $25.4074 $355.7036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess