EN
  • EN
  • DE

LTM4650IY-1A#PBF

Part No LTM4650IY-1A#PBF
Manufacturer Analog Devices Inc.
Catalog Board Mount Modules
Description Module DC-DC 2-OUT 0.6V to 1.8V 25A/25A 144-Pin BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Features OCP, SCP, UVLO
Height 5.08 mm
Length 16.002 mm
Max Input Voltage 15 V
Maximum Operating Temperature 125 °C
Max Output Current 25 A
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 2
Number of Pins 144
Output Current 25 A
RoHS Compliant
Schedule B 8542390000, 8542390000
Voltage - Output 1 1.8 V
Voltage - Output 2 1.8 V
Width 16.002 mm
Win Source Part Number 1006212-LTM4650IY-1A#PBF
Categories Board Mount Modules
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM4650IY-1A#PBF CAD Model

Description

Analog Devices Inc. LTM4650IY-1A#PBF Product Overview

The LTM4650IY-1A#PBF is a high-performance, dual 25A or single 50A step-down µModule (micromodule) regulator from Analog Devices Inc., a renowned leader in the field of high-performance analog integration. This advanced power solution is designed to meet the rigorous requirements of applications demanding high power density and efficiency, such as datacom/telecom equipment, networking and storage systems, and industrial machinery.

Built upon Analog Devices' proprietary technology, the LTM4650IY-1A#PBF combines top-grade components within a compact, encapsulated package. This module includes the inductors, power switches, a DC/DC controller, and supporting components, all housed in a 16mm x 16mm x 5.01mm BGA package. Its design simplifies the implementation process, as it reduces the number of external components required and accelerates the development cycle for power supply design.

The LTM4650IY-1A#PBF operates over an input voltage range of 4.5V to 15V and provides an adjustable output voltage range from 0.6V to 1.8V, which is precisely regulated to deliver a maximum output current of 50A when channels are combined. The device also features fast, dual-phase control loops with the capability to parallel multiple modules for increased current capacity, providing scalable power for a variety of applications.

With its advanced features such as differential remote sense for precise voltage regulation at the load, power good indicators, and integrated overvoltage, overcurrent, and over-temperature protection, the LTM4650IY-1A#PBF ensures reliable operation under various conditions. Furthermore, the device supports frequency synchronization, output voltage tracking, and has selectable Burst Mode® operation for improved light-load efficiency.

For engineers looking for a robust power management solution that minimizes design complexity and maximizes efficiency, the LTM4650IY-1A#PBF from Analog Devices Inc. is an excellent choice. Its performance, combined with the ease of use and integration, makes it a versatile component for a wide array of power-sensitive designs.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
25W Total Output Power 28 Vin +/-5 Vout Dual DC-DC Standard Converter in an ATS Package, ATS-8
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 10W / Isolated Module DC DC Converter 1 Output 3.3V 3A 36V - 75V Input
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 300W / Bus Converter Module DC DC Converter 1 Output 24V 12A 38V - 55V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CNVRTR +/-12V TO +/-15V 3W / Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 125mA, 125mA 4.5V - 9V Input
Lowest to $9.8941
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 10W / Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 3.3V 3W / Isolated Module DC DC Converter 1 Output 3.3V 800mA 4.5V - 9V Input
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 1.8V 75W / Isolated Module DC DC Converter 1 Output 1.8V 25A 36V - 75V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12-15V 6W / Isolated Module DC DC Converter 1 Output 12 ~ 15V 500mA 4.5V - 9V Input
Lowest to $70.2573

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.4417 $105.4417
2+ $102.0403 $204.0806
3+ $98.6390 $295.9170
4+ $88.4350 $353.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess